The G-STR-024-T-B is a 24 Vdc, Ex d surface mount hazardous location strobe from Federal Signal's Global Series, designed for industrial and marine environments. It features a non-metallic, glass reinforced polyester housing in black, a 15-joule xenon strobe tube producing 300 cd at 60 flashes per minute, and a supervisory diode with a four-wire terminal block. The unit is certified for Class I, Division 2, Groups A, B, C, D (T3) and Class II, Division 2, Groups F, G, III (T4A), with UL and cUL listings, ATEX Ex d IIC Gb, IECEx, and UKEX approval. It has an IP66 and IP69K rated enclosure, two M20 cable entries, a 316 stainless steel dome guard, and an operating temperature range of -55°C to 70°C. The unit weighs 7.17 lb (3.25 kg).
Features
Federal Signal’s patented Global Series® 15-joule and 21-joule strobes feature high-intensity xenon strobe tubes. The housing is made from non-metallic materials designed to serve the demanding needs of offshore marine and land-based industrial applications and can dramatically reduce the cost of long-term maintenance.
The flameproof “Ex d” versions come standard with (2) M20entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20entries in a standard configuration.
The Global Series Strobe can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available. Patent No.9,886,832 B2
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | G-STR-024-T-B |
| Product Name | G-STR Global Series® Hazardous Location Strobes |
| Mounting | U-Bracket |
| Agency Approvals | UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 60 flashes per minute |