The G-STR-230-E-G is a 220-240 Vac 50/60 Hz, Ex de surface mount hazardous location strobe with a green lens, featuring a high-intensity xenon flash tube, 500 cd light output, and a 60 flash per minute rate. It has a non-metallic, glass reinforced polyester housing, IP66 and IP67 enclosure with IP69K compliance, and is rated for Zone 1, Zone 21, Class I Division 2 Groups A, B, C, D, and Class II Division 2 Groups F, G. It includes three M20 cable entries, a separate terminal chamber with quad-pole terminal blocks, 316 stainless steel guard and fasteners, and is marine rated. The operating temperature range is -55°C to 70°C. The unit weighs 9.99 lb (4.53 kg).
Features
Federal Signal’s patented Global Series® 15-joule and 21-joule strobes feature high-intensity xenon strobe tubes. The housing is made from non-metallic materials designed to serve the demanding needs of offshore marine and land-based industrial applications and can dramatically reduce the cost of long-term maintenance.
The flameproof “Ex d” versions come standard with (2) M20entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20entries in a standard configuration.
The Global Series Strobe can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available. Patent No.9,886,832 B2
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | G-STR-230-E-G |
| Product Name | G-STR Global Series® Hazardous Location Strobes |
| Mounting | Surface |
| Agency Approvals | UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 60 flashes per minute |