Federal Signal Corporation - Industrial Signaling and Systems Datasheets for Pilot Lights and Indicator Lights

Pilot lights and indicator lights are indicating lights for machines or instruments. Most indicators favor the use of LEDs or incandescent lamps.
Pilot Lights and Indicator Lights: Learn more

Product Name Notes
Features When installed in a 371LED or 371LEDX rotating light, the new reflector allows the light beam to be reflected at a 22.5-degree angle from the vertical orientation. This feature...
Global Series, LED cap
Global series, LED, lens, amber
Global Series, LED, lens, blue
Global Series, LED, lens, clear
Global Series, LED, lens, green
Global Series, LED, lens, magenta
Global Series, LED, lens, red
Global Series, LED, lens, yellow
Global Series, LED, wire guard
P006461 Field Installed, Locking Door Kit
PCBA, 120-240VAC, FB2LED-QC
PCBA, AV1-LED, 120VAC
PCBA, AV1-LED, 24VDC
PCBA, FB2LED-QC, 12-24VDC
Available in 12-24 Vac/dc and 90-240 Vac 1/2-inch NPT pipe, surface or panel mount Four flash patterns Five lamp/lens colors: Amber, Blue, Clear, Green and Red Self-extinguishing polycarbonate housing Type...
Available in 12-24 Vac/dc and 90-240 Vac Surface, panel, or 1/2-inch NPT pipe mount Steady light effect Seven color options in one unit: Amber, Blue, Green, Magenta, Red, White and...
Available in 12-24 Vac/dc or 48-240 Vac Three channels included: flashing light flashing light & intermittent sound steady light & continuous sound 50,000-hour LED Transparent polycarbonate lens Type 3R, IP65...
Available in 12-24 Vac/dc Seven flash patterns: steady, slow flashing, fast flashing, double flash, triple flash, strobe, and random 360-degree light-diffusing design Choice of M12 cable gland or M12 4-pin...
Available in 12-24 Vac/dc Seven flash/tone combinations: steady light continuous tone steady light + tone strobe + intermittent tone synched double flash (60 FPM) and intermittent tone synched triple flash...
Available in 24 Vdc and 120 Vac 50,000 hour, vibration-resistant LED lamp Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Indoor...
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL...
Available in 24 Vdc and 120 Vac Five lens colors: Amber, Blue, Clear, Green and Red Surface mount and integrated 3/4-inch NPT pipe mount Indoor use only Type 1 enclosure...
Available in 24 Vdc and 120 Vac T-mount (TL), integrated 1/2-inch NPT pipe mount (PL), 1/2-inch NPT male pipe mount (ML), or surface mount (SL) Five lamp/lens colors: Amber, Blue,...
Available in 24 Vdc or 120 Vac Factory assembled Small footprint – only 2.2 in diameter (55.9 mm) Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber,...
Available in 24 Vdc Choice of M12 Cable Gland or M12 Quick Connect 100,000-hour LED Single color models are steady burn and available in five colors (Amber, Blue, Green, Red,...
Available in 24 Vdc Multicolor LED produces Blue, Clear, Cyan, Green, Magenta, Red and Yellow Steady light effect and continuous tone combination Choice of M12 cable gland or M12 4-pin...
Available in 24 Vdc Multicolor LED produces Blue, Clear, Cyan, Green, Magenta, Red and Yellow Steady light effect Choice of M12 cable gland or M12 4-pin quick connect (-Q models)...
Modular design allows up to (7) modules: (6) light modules + (1) sound module (one channel) or 5 light modules + 1 sound module (two channels) Steady effect for models...
Modular design allows up to 7 light modules; 6 light modules + 1 sound module (1 channel); or 5 light modules + 1 sound module (2 channels) Indoor/Outdoor use Available...
Modular design offers up to (7) light modules: (6) light modules & (1) sound module (one channel) or (5) light modules & (1) sound module (two channels) RSL-SM contains two...