Federal Signal Corporation - Industrial Signaling and Systems G-STR Global Series® Hazardous Location Strobes G-STR-230-E-A

Description
Available in 24 Vdc, 120 Vac, and 220-240 Vac 50/60 Hz Optional stainless steel ratchet-adjustable mounting U-bracket (field installation required) Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black 24 Vdc models contain a supervisory diode and four-wire terminal block For use in alarm control panel applications Dome guard included M20 entries standard Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow 316SS Guard and External Fasteners Field-customizable legend plates available Type 4X, IP66 enclosure, IP67 IP69K compliant Marine Rated Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL and cUL Listed for Class 1, Zone 1; Zone 21 UL Fire Listed (24 Vdc, Clear 21 J Strobe) UKEX certified Features Federal Signal’s patented Global Series® 15-joule and 21-joule strobes feature high-intensity xenon strobe tubes. The housing is made from non-metallic materials designed to serve the demanding needs of offshore marine and land-based industrial applications and can dramatically reduce the cost of long-term maintenance. The flameproof “Ex d” versions come standard with (2) M20entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20entries in a standard configuration. The Global Series Strobe can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available. Patent No.9,886,832 B2
Request a Quote Datasheet
Description
Available in 24 Vdc, 120 Vac, and 220-240 Vac 50/60 Hz Optional stainless steel ratchet-adjustable mounting U-bracket (field installation required) Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black 24 Vdc models contain a supervisory diode and four-wire terminal block For use in alarm control panel applications Dome guard included M20 entries standard Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow 316SS Guard and External Fasteners Field-customizable legend plates available Type 4X, IP66 enclosure, IP67 IP69K compliant Marine Rated Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL and cUL Listed for Class 1, Zone 1; Zone 21 UL Fire Listed (24 Vdc, Clear 21 J Strobe) UKEX certified Features Federal Signal’s patented Global Series® 15-joule and 21-joule strobes feature high-intensity xenon strobe tubes. The housing is made from non-metallic materials designed to serve the demanding needs of offshore marine and land-based industrial applications and can dramatically reduce the cost of long-term maintenance. The flameproof “Ex d” versions come standard with (2) M20entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20entries in a standard configuration. The Global Series Strobe can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available. Patent No.9,886,832 B2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G-STR Global Series® Hazardous Location Strobes - G-STR-230-E-A - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
G-STR Global Series® Hazardous Location Strobes
G-STR-230-E-A
G-STR Global Series® Hazardous Location Strobes G-STR-230-E-A
Available in 24 Vdc, 120 Vac, and 220-240 Vac 50/60 Hz Optional stainless steel ratchet-adjustable mounting U-bracket (field installation required) Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black 24 Vdc models contain a supervisory diode and four-wire terminal block For use in alarm control panel applications Dome guard included M20 entries standard Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow 316SS Guard and External Fasteners Field-customizable legend plates available Type 4X, IP66 enclosure, IP67 IP69K compliant Marine Rated Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL and cUL Listed for Class 1, Zone 1; Zone 21 UL Fire Listed (24 Vdc, Clear 21 J Strobe) UKEX certified Features Federal Signal’s patented Global Series® 15-joule and 21-joule strobes feature high-intensity xenon strobe tubes. The housing is made from non-metallic materials designed to serve the demanding needs of offshore marine and land-based industrial applications and can dramatically reduce the cost of long-term maintenance. The flameproof “Ex d” versions come standard with (2) M20entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20entries in a standard configuration. The Global Series Strobe can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available. Patent No.9,886,832 B2
  • Available in 24 Vdc, 120 Vac, and 220-240 Vac 50/60 Hz
  • Optional stainless steel ratchet-adjustable mounting U-bracket (field installation required)
  • Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black
  • 24 Vdc models contain a supervisory diode and four-wire terminal block
  • For use in alarm control panel applications
  • Dome guard included
  • M20 entries standard
  • Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow
  • 316SS Guard and External Fasteners
  • Field-customizable legend plates available
  • Type 4X, IP66 enclosure, IP67
  • IP69K compliant
  • Marine Rated
  • Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III
  • UL and cUL Listed for Class 1, Zone 1; Zone 21
  • UL Fire Listed (24 Vdc, Clear 21 J Strobe)
  • UKEX certified

Features

Federal Signal’s patented Global Series® 15-joule and 21-joule strobes feature high-intensity xenon strobe tubes. The housing is made from non-metallic materials designed to serve the demanding needs of offshore marine and land-based industrial applications and can dramatically reduce the cost of long-term maintenance.

The flameproof “Ex d” versions come standard with (2) M20entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20entries in a standard configuration.

The Global Series Strobe can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available. Patent No.9,886,832 B2

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number G-STR-230-E-A
Product Name G-STR Global Series® Hazardous Location Strobes
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Visual Indicators Strobe
Flash Rate 60 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

FB2PST Fireball® Strobe Warning Lights - FB2PST-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
View Details
DurAlert™ Audible and Visual Signal - DRTX-AV-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,cUL,UL
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-S277BS - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
121X Explosion Proof LED Rotating Lights - 121X-120R-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Explosion Proof
Agency Approvals UL; ULC; Marine,UL,cUL
Visual Indicators Revolving
View Details