The LP1-024R is a 24 Vdc surface-mount strobe light in the StreamLine Low Profile Mini Strobes series, designed for flush mounting on control panels or flat surfaces with two 1-1/4-inch 8/32 slotted hex bolts and a neoprene gasket for Type 4X watertight and dust-tight enclosure. It features a red lens, conformal coated PCB, and operates at 80 flashes per minute with a peak intensity of 108,000 cd and an effective candela of 30 cd. The unit measures 5.05 in length, 2.33 in width, and 2.61 in height, and is UL and cUL listed. Operating temperature ranges from -35°C to 66°C, with a lamp life of 4,000 hours and a net weight of 0.1 kg.
Features
Model LP1 low profile strobe light is a rectangular Type 4X strobe light that is available in five colors: Amber, Blue, Clear, Green and Red. The LP1 is designed to be flush mounted to control panels or other flat surfaces. Mounting is accomplished with two supplied 1-1/4" 8/32 slotted hex bolts. A neoproene gasket is supplied to create a water-tight and dust-tight seal. The gasket mounts between the base of the light and the mounting surface.
The LP1 is especially suited for use on control panels, machines, above entry ways, on walls, and along assembly lines. The 12 and 24VDC units are suitable in battery backup systems and vehicular applications such as forklifts and moving guided vehicles.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | LP1-024R |
| Product Name | LP1 StreamLine® Low Profile Mini Strobes |
| Mounting | Surface |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |