Federal Signal Corporation - Industrial Signaling and Systems Datasheets for Speakers
Speakers produce and transmit sounds carried by electrical or radio signals. This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more
| Product Name | Notes |
|---|---|
| Home // Signaling // Sounder, AV1-LED, 24VDC | |
| Home // Signaling // Speaker assembly, 30W, 8ohm, 4 pack | |
| 15 watt (AM300) or 30 watt (AM302) Transformer coupled 25 or 70 Vrms Re-entrant horn design Wall mount Indoor and outdoor use Type 3R enclosure CSFM Approved UL Fire Listed... | |
| 15 watt (AM300GCX) or 30 watt (AM302GCX) 25 or 70 Vrms Transformer coupled Re-entrant horn design Wall mount 1/2-inch conduit openings Type 4X, IP66 enclosure IP69K compliant CSFM Approved (Model... | |
| 15 watt (AM300X) or 30 watt (AM302X) 25 or 70 Vrms Transformer coupled Re-entrant horn design Heavy-duty U-bracket swivel mount Type 4X, IP66 enclosure CSFM Approved for Model AM300X only... | |
| 15 watt (ASHH) or 30 watt (ASUH) 24VDC Four wire supervisable power circuit Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control External mounting tabs Type... | |
| 15 watt (ASHP) or 30 watt (ASUP) 24VDC Built-in gain control Four wire supervisable power circuit Digital signal amplification Fused input and output Easily installed on any flat surface Indoor/outdoor... | |
| 15 watt (ASHX) or 30 watt (ASUX) 24VDC Built-in gain control Four wire supervisable power circuit Swivel mount bracket Type 4X, IP66 enclosure CSFM Approved UL and cUL listed for... | |
| 25 or 70 Vrms Transformer coupled Several mounting options Pre-assembled Indoor/outdoor use Type 3R with WB weatherproof back box CSFM Approved UL Fire Listed Features Federal Signal’s AudioMaster® Model AM50... | |
| 25 watt, 116 dBa @ 1m Remote tone selection Dual cable entries 15 tones on-board sounder Integrated DC and AC voltages Approved for Zone 1 IIB IP66 or IP67 enclosure... | |
| 25 watt, 123 dBa @ 1m On-board choice of 15 tones Remote tone selection Dual cable entries Integrated DC and AC voltages IP66 or IP67 enclosure CE Certified Features Model... | |
| 25-Watt speakers Heavy duty cast aluminum housing Powder coat paint finish Flush, wall, and swivel mount options Indoor/outdoor use Type 4X, IP66 enclosure Features Available for both indoor and outdoor... | |
| 8 Ohm 15 watt Re-entrant horn design Wall mount 1/2-inch conduit openings Type 4X, IP66 enclosure IP69K compliant UL and cUL for Class I, Division 2, Groups A, B, C,... | |
| 8 Ohm 15 watt Several mounting options Re-entrant horn design Pre-assembled UL and cUL Features Model AM15 is a rugged, re-entrant speaker for use in public address or paging applications. | |
| Available in 12-24VAC/DC 7 tones include: steady, slow intermittent, fast intermittent, 2x intermittent, 3x intermittent, telegraph, and random Choice of M12 cable gland or M12 4-pin quick connect (-Q models)... | |
| Available in 24 Vdc Four wire supervisable power circuit Capable of producing tones or voice messages Built in gain control Digital signal amplification Fused input and output Cast aluminum housing,... | |
| Available in 24VAC/DC and 120/240VAC Digital Signal Amplification Cast copper free aluminum housing, spun aluminum projector Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa... | |
| Available in 24VAC/DC and 120/240VAC Digital Signal Amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @... | |
| Available in 24VAC/DC and 120VAC Attractive round ceiling grille Built-in gain control, adjustable between 64 dBa to 88 dBa @ 10' (74 dBa to 98 dBa @ 1m) Appropriate for... | |
| Available in 24VAC/DC and 120VAC Solid-state circuitry Built-in gain control, adjustable between 64 dBa to 88 dBa @ 10' (74 dBa to 98 dBa @ 1m) Flush or surface mount... | |
| Available in 24VAC/DC, 120VAC and 240VAC Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Cast copper-free aluminum housing spun... | |
| Available in 24VAC/DC, 120VAC and 240VAC Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m) Digital signal amplification Fused input... | |
| Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa... | |
| Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa... | |
| Available in 24VDC, 24VAC, 120VAC and 240VAC Command Units, Speaker/Amplifiers, Tone Cards and Connector Kits Indoor, outdoor, explosion-proof and hazardous location models CSA Certified UL and cUL Listed Features SelecTone® | |
| Available in 24VDC Four wire supervisable power circuit Capable of producing tones or voice messages Built in gain control, 304GC adjustable between 0 dBa to 108 dBa @ 10' (0... | |
| Available in 24VDC Four wire supervisable power circuit Capable of producing tones or voice messages Built-in gain control Fused input and output Cast aluminum housing, spun aluminum projector External mounting... | |
| Available in 250VDC Compatible with model UTM (Universal Tone Module) Produces 110 dBa @ 10' (120 dBa @ 1m) Type 3R enclosure Indoor/outdoor use UL and cUL Listed Features SelecTone® | |
| Available in 70 Vrms or 100 Vrms Optional ratcheting stainless steel U-bracket trunnion mount with mounting hardware (field installation required) Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red... | |
| Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP and NPN connections Choice of 64 selectable tones (32 per input selectable via DIP switch) Produces two tones at three adjustable... | |
| Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP or NPN connections (Except Dock Base, only NPN) Choice of 64 selectable tones (32 per input selectable via DIP switch) Produces... | |
| Operates on 24VDC or 120-240VAC Routes audio input to eight zones and eight presets Activation of output via buttons or dry contacts Access to paging via local microphone Rack mount... | |
| Operates on 9–28VDC Choice of 32 tones Remote activation up to two tones Produces 82-100 dBa @ 10' (92-110 dBa @ 1m) with 20 dBa of adjustment Panel or wall... | |
| PMA models are available in 12-24VAC/DC or 90-240VAC PMAMT models are available in 12-24VAC/DC or 48-240VAC Available in continuous (PMA) or multi-tone (PMAMT) Model PMAMT provides an intermittent and continuous... | |
| Supports (3) operational voltages: 24 Vdc, 120 Vac, and 230 Vac Standard (15 W) models are compatible with 0.8, 2.8, or 25 Vrms systems Optional ratcheting stainless steel U-bracket trunnion... | |
| Supports three operational voltages: 24 Vdc, 120 Vac, and 230 Vac Optional ratcheting stainless steel U-bracket trunnion mount with mounting hardware (field installation required) Standard (15 W) models feature 15... | |
| Transformer coupled for 25, 70 or 100 Vrms systems 8 watt Flexible mounting Back box and tile bridge included Features Model AMR6 is a high-quality ceiling speaker for public address... |