The SLM100 series is a multifunctional LED beacon with steady, flashing, and rotating light effects, controlled by wiring selection. It is constructed from self-extinguishing polycarbonate with UV and impact resistance for outdoor use. The unit operates on 12-24 Vac/dc or 120-240 Vac, with a 100,000-hour LED life and offers five lens colors: Amber, Blue, Clear, Green, and Red. It is rated Type 4X and IP66, with IP69K compliance when paired with select bases and the SLM-RR retaining ring. The beacon is CE and UKCA compliant, and UL and cUL listed. It supports PNP or NPN PLC connections, except for dock bases which are NPN only. The housing measures 99.8 mm in diameter and 92.1 mm in height. Seven mounting bases are available, with weights ranging from 0.06 kg to 0.70 kg depending on configuration.
* Voltage is dependent on selected base (sold separately)
** IP69K with select bases SLMBS, SLMBD, SLMBP and included SLM-RR accessory
Features
Model SLM100 offers a multifunctional LED beacon with high optical performance. Developed with a multiple input technology, Model SLM100 allows three separate light effects (steady, flashing and rotating) controllable via wiring selection.
The steady light option offers a conspicuous and consistent light signal. The flashing mode consists of a triple-flash strobe effect ideal for all applications where an immediate attention gain is mandatory. The rotating light offers a traditional rotating beacon effect without moving parts, which enhances product life.
Model SLM100 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications.
* Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting SLM Documents or Rev A Tones
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | SLM100G |
| Product Name | SLM100 StreamLine® Modular Multifunctional LED Beacons |
| Mounting | 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall |
| Agency Approvals | UL; ULC; CE,UL,cUL |
| Flash Type | Continuous |
| Flash Rate | 85 to 120 flashes per minute |