Federal Signal Corporation - Industrial Signaling and Systems Datasheets for Intercoms

Intercoms are an electronic communications system generally composed of fixed microphone/speaker units connected to a central control device.
Intercoms: Learn more

Product Name Notes
11-Gauge Stainless Steel Face Plate Speaker Protected by Tamper-Resistant Baffle Plates Tamper-Resistant Solid Metal Call Button Hands-Free Duplex Voice Communication Indoor or Outdoor Use Remotely Controlled Contact for Gate/Door Activation...
All stainless steel construction Super-bright LED indicator Tactile keypad Headset, gooseneck microphone and handset options Output to powered loudspeaker Designed for Type 4X, IP66 UL and cUL Listed
Available in 120VAC Heavy-duty industrial intercom for indoor/outdoor application Single-channel, two-way communications Integrated volume control and Talk/Listen switch Balanced line output 25-watt speaker Cast aluminum housing with rugged powder coat...
Available in 12VDC Heavy-duty industrial intercom for indoor/outdoor application Single-channel, two-way communications Integrated volume control and Talk/Listen switch Balanced line output 25-watt speaker Cast aluminum housing with rugged powder coat...
Available in 240VAC Heavy-duty industrial intercom for indoor/outdoor application Single-channel, two-way communications Integrated volume control and Talk/Listen switch Balanced line output 25-watt speaker Cast aluminum housing with rugged powder coat...
Available in 24VDC Heavy-duty industrial intercom for indoor/outdoor application Single-channel, two-way communications Integrated volume control and Talk/Listen switch Balanced line output 25-watt speaker Cast aluminum housing with rugged powder coat...
Hands-free duplex voice communication Place calls to one or two predetermined locations Receive calls from any station in the system Remotely controlled contacts for gate/door activation Call status LED Remotely...
Handset or speakerphone duplex voice communication Large LCD display with directory scroll Requires only one twisted pair of wires Speed dial and auto conference Caller ID Dedicated paging buttons (All...
Heavy-duty industrial intercom for indoor, outdoor applications Single channel, two-way communications Integrated volume control and Talk/Listen switch Call Button Balanced line output 25-watt speaker Cast aluminum housing with rugged powder...
Heavy-duty tamper resistant intercom Single-channel, two-way communications Integrated volume control and Talk/Listen switch Requires a matching Atkinson Dynamics Speaker: AD-SF-25, AD-SS-25, and AD-SO-25 Available in 12VDC UL and cUL Listed...
Heavy-duty tamper-resistant intercom Single-channel, two-way communications Integrated volume control and Talk/Listen switch Requires a matching Atkinson Dynamics Speaker: AD-SF-25, AD-SS-25, and AD-SO-25 Available in 120VAC 50-60Hz UL and cUL Listed...
Heavy-duty tamper-resistant intercom Single-channel, two-way communications Integrated volume control and Talk/Listen switch Requires a matching Atkinson Dynamics Speaker: AD-SF-25, AD-SS-25, and AD-SO-25 Available in 24VDC UL and cUL Listed Features...
Multi-voltage design accepts 24VDC and 120VAC/240VAC Heavy-duty industrial intercom for indoor or outdoor applications Balanced line output Call button Indoor/outdoor use Talk/Listen switch Volume control Auxiliary remote signal contact Conformal...
Multi-voltage design accepts 24VDC, 120VAC and 240VAC Heavy-duty industrial intercom for indoor/outdoor applications Balanced line output Call button Talk/Listen switch Volume control Auxiliary remote signal contact Marine Listed Conformal coated...
Multi-voltage design accepts 24VDC, 120VAC and 240VAC Heavy-duty industrial intercom Noise canceling microphone Call button Talk / Listen switch Volume control Auxiliary remote signal contact Balanced line output Conformal coated...
Multiple simultaneous substation call stacking and display 10 levels of priority for substation calls Flexible substation ownership All-call and priority all-call Availble with gooseneck microphone Audible alert with tone silence...
Stainless steel hardware Super-bright LED indicator Tactile keypad Headset, gooseneck microphone and handset interface options Hinged front cover Output to powered loudspeaker Rated Type 4X and IP66 CE certified UL...
Stainless steel hardware Super-bright LED indicator Tactile keypad Speed dial / auto conference Headset, gooseneck microphone and handset interface options Output to powered loudspeaker Hinged front cover Rated Type 4X...
Two-way alerting and intercom capabilities Power over Ethernet (PoE) or AC powered Internal speaker rated at 80 dB @ 10-ft Receives live voice, text-to-speech and prerecorded voice or tone files...
Up to 9072 field stations Addressable intercom control with auto conference Public address, general alarm and intercom PBX and radio interface Safe area location, hazardous area and weatherproof stations Supervised...
Weather and corrosion resistant design Private full duplex handset communication Headset, gooseneck microphone and handset options Single touch speed dialing Group call, all-call, priority call, auto conference Simple one pair...
Weather and corrosion resistant design Private full duplex handset communication Headset, gooseneck microphone and handset options Single touch speed dialing Group call, all-call, priority call Simple one pair wiring Output...