The SLM300 is a multifunctional low-profile LED beacon with an opaque lens for close-proximity signaling, offering steady, flashing, and strobe light patterns adjustable via wiring selection and user buttons for brightness control at 33%, 66%, or 100%. It operates on 12-24 V AC/DC or 120-240 V AC, with a 100,000-hour LED life and five available lens colors. The housing is made of self-extinguishing, UV-resistant polycarbonate. It is rated Type 4X and IP66, with IP69K compliance when paired with select bases and the included retaining ring. It is certified CE, UKCA, UL, and cUL listed. Mounting base options are sold separately.
* Voltage is independent on selected base (sold separately)
** IP69K with select bases SLMBS, SLMBD, SLMBP and included SLM-RR accessory
Features
Models SLM300 and SLM350 offer a multifunctional LED beacon with high optical performance. Developed with a multiple input technology, these models offer three separate light effects (steady, flashing and strobe) controllable via wiring selection. The steady light option offers a consistent light source. The flashing mode consists of a single-flash strobe effect, while the strobe effect is a 3X Flash, 5x flash, or random. Two integrated buttons allow the user to select a different light effect per channel and adjust the light output brightness (33%, 66%, 100%) for a truly custom application.
Model SLM300 includes an opaque lens for signaling in close proximities. Model SLM350 includes a fresnel lens for long distance signaling. The body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications.
* Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting SLM Documents or Rev A Tones.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | SLM300G |
| Product Name | SLM300 and SLM350 StreamLine® Modular Multifunctional Low Profile LED Beacons |
| Mounting | 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall |
| Agency Approvals | UL; ULC; CE,UL,cUL |
| Flash Type | Continuous |
| Flash Rate | 85 to 120 flashes per minute |