Federal Signal Corporation - Industrial Signaling and Systems Datasheets for Universal Process Controllers

Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values.
Universal Process Controllers: Learn more

Product Name Notes
24 command function hot keys with key-lock protection 20 remote activation inputs Dispatch console interface via URL Ethernet port for control over inter-company or intra-company LAN Interface to CommanderOne® web...
7 built-in warning signals (click here for tones) Capable of storing over 4000 voice/tone messages, 17 hours of available audio Decodes single-tone, two-tone, DTMF and AFSK digital Quiet test standard...
7 built-in warning signals (click here for tones) Flexible communications via radio, Ethernet (IP), cellular with two-way status monitoring Live Public Address Standard and optional tones Optional voice message alerts...
7 built-in warning signals (click here for tones) Indoor use Flexible communications, IP standard/radio or cellular optional 12VDC and120/240VAC operation with 12VDC battery back up Seven factory installed siren tones...
One-way radio control available Simultaneous two-tone sequential, DTMF, EAS, POCSAG, and digital AFSK decoding for security Four individually programmable output relays Six built in siren tone signals for PA /...
Optional two-way radio transceiver (VHF, UHF, or 800 MHz) Optional FSIoT 4G cellular modem Radio PA audio output Four individually programmable output relays with selectable N.O. or N.C. contacts Four...
Two-way control, activation and status monitoring Four individually programmable output relays Six built in siren tone signals for PA/Intercom External inputs for sensors and activation Push buttons for local activation...
Two-way siren controller for 48 Vdc Sirens Two-way radio control and status monitoring Simultaneous two-tone sequential, DTMF, EAS, POCSAG, and digital AFSK decoding for security Able to utilize multiple communication...