The G-STR-024-E-A-15J-R is a 15-joule hazardous location strobe with 24 Vdc operation, Ex de surface mount configuration, amber lens, and black body. It features a non-metallic, glass reinforced polyester housing with 316SS guard and external fasteners, IP66 and IP69K compliance, and M20 cable entries. It is rated for Zone 1 and Zone 21 under IECEx and ATEX standards, and UL/cUL listed for Class I, Division 2 Groups A-D, Class II, Division 2 Groups F and G, and Class III. The strobe operates at 60 flashes per minute with 300 cd output, and includes a dome guard and supervisory diode. Operating temperature range is -55°C to 70°C. Unit weight is 9.99 lb (4.53 kg).
Features
Federal Signal’s patented Global Series® 15-joule and 21-joule strobes feature high-intensity xenon strobe tubes. The housing is made from non-metallic materials designed to serve the demanding needs of offshore marine and land-based industrial applications and can dramatically reduce the cost of long-term maintenance.
The flameproof “Ex d” versions come standard with (2) M20entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20entries in a standard configuration.
The Global Series Strobe can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available. Patent No.9,886,832 B2
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | G-STR-024-E-A-15J-R |
| Product Name | G-STR Global Series® Hazardous Location Strobes |
| Mounting | Surface |
| Agency Approvals | UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 60 flashes per minute |