The LP1-120G is a surface-mounted, Type 4X low-profile strobe light designed for flush mounting on control panels or flat surfaces, with a 120 Vac operating voltage and a green lens. It features a conformal coated PCB, a neoprene gasket for watertight and dust-tight sealing, and is mounted using two 1-1/4-inch 8/32 slotted hex bolts. The unit measures 5.05 inches in length, 2.33 inches in width, and 2.61 inches in height, with a peak light output of 108,000 cd and an effective candela of 30 cd at an 80 flash rate per minute. It is UL and cUL listed, operates from -31°F to 151°F (-35°C to 66°C), and has a lamp life of 4,000 hours.
Features
Model LP1 low profile strobe light is a rectangular Type 4X strobe light that is available in five colors: Amber, Blue, Clear, Green and Red. The LP1 is designed to be flush mounted to control panels or other flat surfaces. Mounting is accomplished with two supplied 1-1/4" 8/32 slotted hex bolts. A neoproene gasket is supplied to create a water-tight and dust-tight seal. The gasket mounts between the base of the light and the mounting surface.
The LP1 is especially suited for use on control panels, machines, above entry ways, on walls, and along assembly lines. The 12 and 24VDC units are suitable in battery backup systems and vehicular applications such as forklifts and moving guided vehicles.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | LP1-120G |
| Product Name | LP1 StreamLine® Low Profile Mini Strobes |
| Mounting | Surface |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |