The SLM100 series is a multifunctional LED beacon with high optical performance, offering steady, flashing, and rotating light effects controlled by wiring selection. The body is constructed from self-extinguishing polycarbonate with high-impact and UV resistance, suitable for outdoor use. It operates on 12-24 Vac/dc or 120-240 Vac, with LED life rated at 100,000 hours and available in five lens colors: Amber, Blue, Clear, Green, and Red. The enclosure is rated Type 4X and IP66; IP69K compliance is achieved with select bases and the SLM-RR retaining ring. It is CE, UKCA, UL, and cUL listed, and compatible with PNP or NPN PLC connections (Dock bases are NPN only). Mounting options include shallow, deep, wall, pipe, and twin or 3-stack dock bases. The unit's operating temperature range is -40°C to 55°C.
* Voltage is dependent on selected base (sold separately)
** IP69K with select bases SLMBS, SLMBD, SLMBP and included SLM-RR accessory
Features
Model SLM100 offers a multifunctional LED beacon with high optical performance. Developed with a multiple input technology, Model SLM100 allows three separate light effects (steady, flashing and rotating) controllable via wiring selection.
The steady light option offers a conspicuous and consistent light signal. The flashing mode consists of a triple-flash strobe effect ideal for all applications where an immediate attention gain is mandatory. The rotating light offers a traditional rotating beacon effect without moving parts, which enhances product life.
Model SLM100 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications.
* Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting SLM Documents or Rev A Tones
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | SLM100B |
| Product Name | SLM100 StreamLine® Modular Multifunctional LED Beacons |
| Mounting | 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall |
| Agency Approvals | UL; ULC; CE,UL,cUL |
| Flash Type | Continuous |
| Flash Rate | 85 to 120 flashes per minute |