TE Connectivity Electromechanical Relays & Contactors 2-1617072-7

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .52 Coil Resistance (OHM) : 1350 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 2 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .52 Coil Resistance (OHM) : 1350 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 2 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1617072-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1617072-7
Electromechanical Relays & Contactors 2-1617072-7
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .52 Coil Resistance (OHM) : 1350 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 2 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .52
  • Coil Resistance (OHM) : 1350
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 2

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 75G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Relays - 2-1617072-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Special Military and Fifth Size Relays

Special Military and Fifth Size Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1617072-7 2-1617072-7
Product Name Electromechanical Relays & Contactors Relays
Approvals Out of Scope for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393240-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393771-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415020-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers