TE Connectivity Relays 2-1616974-5

Description
CONT SPDT 100A 28VDC
Request a Quote
Description
CONT SPDT 100A 28VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Relays - 2-1616974-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONT SPDT 100A 28VDC

CONT SPDT 100A 28VDC

Buy Now
Industrial Relays - 2-1616974-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Relays
2-1616974-5
Industrial Relays 2-1616974-5
Industrial Relays SDH128E=CONT SPDT 100A 28VDC

Industrial Relays SDH128E=CONT SPDT 100A 28VDC

Buy Now
Sdh128E=Cont Spdt 100A 28Vdc Hartman Te Connectivity - 48Y3732 - Newark, An Avnet Company
Chicago, IL, United States
Sdh128E=Cont Spdt 100A 28Vdc Hartman Te Connectivity
48Y3732
Sdh128E=Cont Spdt 100A 28Vdc Hartman Te Connectivity 48Y3732
SDH128E=CONT SPDT 100A 28VDC

SDH128E=CONT SPDT 100A 28VDC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 2-1616974-5 2-1616974-5 48Y3732
Product Name Relays Industrial Relays Sdh128E=Cont Spdt 100A 28Vdc Hartman Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB220V - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-P2 (silent twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details