Body Features Enclosure Type : Hermetically Sealed
Configuration Features Contact Arrangement : 2 Form C DPDT-CO
Electrical Characteristics Coil Power Rating DC (WATT) : .169 Coil Resistance (OHM) : 850 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 30G's, 6ms Vibration Resistance : 10G's, 10 - 500Hz
Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2
Product Type Features Relay & Contactor Type : General Purpose Signal Relay
Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
Electrical Characteristics
- Coil Power Rating DC (WATT) : .169
- Coil Resistance (OHM) : 850
- Coil Voltage Rating (VDC) : 12
- Contact Current Rating (AMP) : 1
- Contact Switching Voltage (Max) (VDC) : 28
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Coil Magnetic System : Non-Polarized, Monostable
- Current Type : DC
- Shock Resistance : 30G's, 6ms
- Vibration Resistance : 10G's, 10 - 500Hz
Other
- Coil Power Rating Class (WATT) : >.15 - ≤.2
- Contact Current Class (AMP) : ≤2
Product Type Features
- Relay & Contactor Type : General Purpose Signal Relay
Termination Features
- Coil Termination & Connection Type : Extended Leads
- Main Termination & Connection Type : Extended Leads
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]