Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight (OZ) : 3
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing Relay Options : Power Switching, RF Rated
Contact Features Contact Material : Nickel Contact Plating Material : Gold
Dimensions Product Height : 10.5 MM [.413 INCH ] Product Length : 14.9 MM [.586 INCH ] Product Width : 7.5 MM [.295 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 178 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 600 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.45db @ 900MHz, 1.07db @ 100MHz
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Coil Magnetic System : Bistable, 2 Coils Current Type : DC Solder Process : Reflow Solder Capable
Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM [>.276 - ≤.433 INCH ]
Packaging Features Packaging Method : Box & Carton, Reel
Product Type Features Relay & Contactor Type : RF Relay
Signal Characteristics Insertion Loss (HF Parameter) : -.3dB @ 3GHz, -.03dB @ 100MHz, -.12dB @ 900MHz Isolation (HF Parameter) : -80dB @ 900MHz, -55dB @ 3GHz, -95dB @ 100MHz
Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
- Product Weight (OZ) : 3
Configuration Features
- Contact Arrangement : 1 Form C SPDT-CO
- Contact Number of Poles : 1
- Contact Special Features : Gull Wing
- Relay Options : Power Switching, RF Rated
Contact Features
- Contact Material : Nickel
- Contact Plating Material : Gold
Dimensions
- Product Height : 10.5 MM [.413 INCH ]
- Product Length : 14.9 MM [.586 INCH ]
- Product Width : 7.5 MM [.295 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : .14
- Coil Resistance (OHM) : 178
- Coil Voltage Rating (VDC) : 5
- Contact Current Rating (AMP) : 2
- Contact Limiting Breaking Current (AMP) : 2
- Contact Limiting Continuous Current (AMP) : 2
- Contact Limiting Making Current (AMP) : 2
- Contact Limiting Short-Time Current (AMP) : 2
- Contact Switching Voltage (Max) (VAC) : 250
- Contact Switching Voltage (Max) (VDC) : 220
- Contact Voltage Rating (VAC) : 30
- Contact Voltage Rating (VDC) : 30
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 600
- Insulation Initial Resistance (MEGO) : 1000000
- Voltage Standing Wave Ration (HF Parameter) : 1.45db @ 900MHz, 1.07db @ 100MHz
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Coil Magnetic System : Bistable, 2 Coils
- Current Type : DC
- Solder Process : Reflow Solder Capable
Other
- Coil Power Rating Class (WATT) : ≤.15
- Contact Current Class (AMP) : ≤2
- Height Class (Mechanical) : >7 - ≤11 MM [>.276 - ≤.433 INCH ]
- Length Class (Mechanical) : >11 - ≤16 MM [>.433 - ≤.63 INCH ]
- Width Class (Mechanical) : >7 - ≤11 MM [>.276 - ≤.433 INCH ]
Packaging Features
- Packaging Method : Box & Carton, Reel
Product Type Features
- Relay & Contactor Type : RF Relay
Signal Characteristics
- Insertion Loss (HF Parameter) : -.3dB @ 3GHz, -.03dB @ 100MHz, -.12dB @ 900MHz
- Isolation (HF Parameter) : -80dB @ 900MHz, -55dB @ 3GHz, -95dB @ 100MHz
Termination Features
- Coil Termination & Connection Type : PCB SMT
- Main Termination & Connection Type : PCB SMT
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTIII
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]