TE Connectivity Electromechanical Relays & Contactors 2-1617122-4

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode Contact Arrangement : 2 Form C DPDT-CO Pin Configuration : Ground Pin Electrical Characteristics Coil Power Rating DC (WATT) : .369 Coil Resistance (OHM) : 390 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode Contact Arrangement : 2 Form C DPDT-CO Pin Configuration : Ground Pin Electrical Characteristics Coil Power Rating DC (WATT) : .369 Coil Resistance (OHM) : 390 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1617122-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1617122-4
Electromechanical Relays & Contactors 2-1617122-4
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode Contact Arrangement : 2 Form C DPDT-CO Pin Configuration : Ground Pin Electrical Characteristics Coil Power Rating DC (WATT) : .369 Coil Resistance (OHM) : 390 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode
  • Contact Arrangement : 2 Form C DPDT-CO
  • Pin Configuration : Ground Pin

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .369
  • Coil Resistance (OHM) : 390
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 1
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 75G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Extended Leads
  • Main Termination & Connection Type : Extended Leads

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Relays - 2-1617122-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T05 Relays

T05 Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1617122-4 2-1617122-4
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393806-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393130-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393203-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers