TE Connectivity Electromechanical Relays & Contactors 2-1616058-2

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form Z, SPST-NC Contact Arrangement : SPST NO Contact Number of Poles : 1 Electrical Characteristics Coil Resistance (OHM) : 16 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 400 Contact Switching Voltage (Max) (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Auxiliary) (INLBS) : 24 Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 112.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 10-32 UNF-2A Stud Coil Termination & Connection Type : 10-32 UNF-2A Stud Main Termination & Connection Type : 3/8-24 UNF-2A Stud
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form Z, SPST-NC Contact Arrangement : SPST NO Contact Number of Poles : 1 Electrical Characteristics Coil Resistance (OHM) : 16 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 400 Contact Switching Voltage (Max) (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Auxiliary) (INLBS) : 24 Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 112.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 10-32 UNF-2A Stud Coil Termination & Connection Type : 10-32 UNF-2A Stud Main Termination & Connection Type : 3/8-24 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1616058-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1616058-2
Electromechanical Relays & Contactors 2-1616058-2
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form Z, SPST-NC Contact Arrangement : SPST NO Contact Number of Poles : 1 Electrical Characteristics Coil Resistance (OHM) : 16 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 400 Contact Switching Voltage (Max) (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Auxiliary) (INLBS) : 24 Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 112.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 10-32 UNF-2A Stud Coil Termination & Connection Type : 10-32 UNF-2A Stud Main Termination & Connection Type : 3/8-24 UNF-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : 1 Form Z, SPST-NC
  • Contact Arrangement : SPST NO
  • Contact Number of Poles : 1

Electrical Characteristics


  • Coil Resistance (OHM) : 16
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 400
  • Contact Switching Voltage (Max) (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Plate
  • Torque (Auxiliary) (INLBS) : 24
  • Torque (Coil) (INLBS) : 24
  • Torque (Main) (INLBS) : 112.5

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : 10-32 UNF-2A Stud
  • Coil Termination & Connection Type : 10-32 UNF-2A Stud
  • Main Termination & Connection Type : 3/8-24 UNF-2A Stud
Buy Now
Relays - 2-1616058-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1616058-2 2-1616058-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393118-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.2 watts
View Details
4 suppliers
Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393239-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers