TE Connectivity Electromechanical Relays & Contactors 2-1616980-5

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Electrical Characteristics Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Electrical Characteristics Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1616980-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1616980-5
Electromechanical Relays & Contactors 2-1616980-5
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Electrical Characteristics Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : SPST NO DB
  • Contact Number of Poles : 1

Electrical Characteristics


  • Coil Resistance (OHM) : 120
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 200
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Plate

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : Bus Bar
Buy Now
Relays - 2-1616980-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR 200 AMP SPST 28 VDC

CONTACTOR 200 AMP SPST 28 VDC

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1616980-5 2-1616980-5
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - PB2339-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - 1-1393217-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers
TE Connectivity
View Details
2 suppliers