TE Connectivity Power Relays 2158100-8

Description
Body Features Case Color : Black Product Weight (G) : 10 Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi Contact Number of Poles : 1 Contact Plating Material : Silver Nickel Contact Special Features : Single Contact Relay Terminal Type : PCB-THT Dimensions Base Dimensions (MM) : 29 x 12.7 Dimensions (L x W x H) (Approximate) (MM) : 29 x 12.7 x 15.7 Length Class (Mechanical) (MM) : 25 - 30 Product Height (MM) : 15.7 Product Length (MM) : 29 Product Width (MM) : 12.7 Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .09 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : .53 Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 530 Coil Resistance (OHM) : 67 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 6 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 300 Input Voltage (VDC) : 6 Input Voltage Typical (VDC) : 4 - 10 Insulation Creepage Between Contact & Coil (MM) : 10 Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tube Product Type Features Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70 Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -20 - 70
Request a Quote
Description
Body Features Case Color : Black Product Weight (G) : 10 Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi Contact Number of Poles : 1 Contact Plating Material : Silver Nickel Contact Special Features : Single Contact Relay Terminal Type : PCB-THT Dimensions Base Dimensions (MM) : 29 x 12.7 Dimensions (L x W x H) (Approximate) (MM) : 29 x 12.7 x 15.7 Length Class (Mechanical) (MM) : 25 - 30 Product Height (MM) : 15.7 Product Length (MM) : 29 Product Width (MM) : 12.7 Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .09 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : .53 Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 530 Coil Resistance (OHM) : 67 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 6 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 300 Input Voltage (VDC) : 6 Input Voltage Typical (VDC) : 4 - 10 Insulation Creepage Between Contact & Coil (MM) : 10 Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tube Product Type Features Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70 Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -20 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2158100-8 - TE Connectivity
Berwyn, PA, United States
Power Relays
2158100-8
Power Relays 2158100-8
Body Features Case Color : Black Product Weight (G) : 10 Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi Contact Number of Poles : 1 Contact Plating Material : Silver Nickel Contact Special Features : Single Contact Relay Terminal Type : PCB-THT Dimensions Base Dimensions (MM) : 29 x 12.7 Dimensions (L x W x H) (Approximate) (MM) : 29 x 12.7 x 15.7 Length Class (Mechanical) (MM) : 25 - 30 Product Height (MM) : 15.7 Product Length (MM) : 29 Product Width (MM) : 12.7 Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .09 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : .53 Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 530 Coil Resistance (OHM) : 67 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 6 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 300 Input Voltage (VDC) : 6 Input Voltage Typical (VDC) : 4 - 10 Insulation Creepage Between Contact & Coil (MM) : 10 Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tube Product Type Features Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70 Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -20 - 70

Body Features


  • Case Color : Black
  • Product Weight (G) : 10

Configuration Features


  • Output Switching : Random

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 16
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Material : AgNi
  • Contact Number of Poles : 1
  • Contact Plating Material : Silver Nickel
  • Contact Special Features : Single Contact
  • Relay Terminal Type : PCB-THT

Dimensions


  • Base Dimensions (MM) : 29 x 12.7
  • Dimensions (L x W x H) (Approximate) (MM) : 29 x 12.7 x 15.7
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height (MM) : 15.7
  • Product Length (MM) : 29
  • Product Width (MM) : 12.7
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Actuating System : DC
  • Coil Current (AMP) : .09
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating (WATT) : .53
  • Coil Power Rating Class (MILW) : 500 - 600
  • Coil Power Rating DC (MILW) : 530
  • Coil Resistance (OHM) : 67
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 6
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 16
  • Contact Limiting Short-Time Current (AMP) : 30
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Switching Voltage (Max) (VDC) : 300
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 300
  • Input Voltage (VDC) : 6
  • Input Voltage Typical (VDC) : 4 - 10
  • Insulation Creepage Between Contact & Coil (MM) : 10
  • Insulation Creepage Class (MM) : 8
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Box & Tube

Product Type Features


  • Power Relay Type : Standard

Termination Features


  • Relay Termination Type : Printed Circuit Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) (DEGC) : 70
  • Environmental Category of Protection : RTII
  • Operating Temperature Range (DEGC) : -20 - 70
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2158100-8 2158100-8
Product Name Power Relays Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393114-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers
Power Relays - 1-1393092-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Power Relays - 1-1393100-5 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details