TE Connectivity Electromechanical Relays & Contactors 2-1617146-7

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 1560 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 1560 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1617146-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1617146-7
Electromechanical Relays & Contactors 2-1617146-7
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 1560 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode
  • Contact Arrangement : 2 Form C DPDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .45
  • Coil Resistance (OHM) : 1560
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 1
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 75G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Extended Leads
  • Main Termination & Connection Type : Extended Leads

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Relays - 2-1617146-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T05 Relays

T05 Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
2-1617146-7
Solid State Relays - Industrial Mount 2-1617146-7
Solid State Relays - Industrial Mount JMGACDD-26L

Solid State Relays - Industrial Mount JMGACDD-26L

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 2-1617146-7 2-1617146-7 2-1617146-7
Product Name Electromechanical Relays & Contactors Relays Solid State Relays - Industrial Mount
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617543-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Relays - 1617028-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1617029-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Relays - 1462041-8 - Powell Electronics, Inc.
TE Connectivity
View Details
4 suppliers