Xoxide 80mm Steel Fan Filter - Black 40034

Description
This water washable fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.
Description
This water washable fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

Suppliers

Company
Product
Description
Supplier Links
80mm Steel Fan Filter - Black - 40034 - Xoxide
Malvern, PA, USA
80mm Steel Fan Filter - Black
40034
80mm Steel Fan Filter - Black 40034
This water washable fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

This water washable fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Air Filters (industrial)
Product Number 40034
Product Name 80mm Steel Fan Filter - Black
Unlock Full Specs
to access all available technical data

Similar Products

OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details
HVAC Air Filters - 2560540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Media Type Fiberglass; Polyester; Polyester
Airflow 1121 SCFM (1905 m³/hr)
View Details
Gas filter cell GFC-35-G - GFC-35-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
80mm Aluminum & Stainless Steel Fan Filter, Stainless Steel - 06325-SS - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details