Xoxide 120mm Fan Filter - UV Green 40040

Description
This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.
Description
This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

Suppliers

Company
Product
Description
Supplier Links
120mm Fan Filter - UV Green - 40040 - Xoxide
Malvern, PA, USA
120mm Fan Filter - UV Green
40040
120mm Fan Filter - UV Green 40040
This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Air Filters (industrial)
Product Number 40040
Product Name 120mm Fan Filter - UV Green
Unlock Full Specs
to access all available technical data

Similar Products

OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details
HVAC Air Filters - 8802453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact v-filter
Media Type Glass fibre
Airflow 1000 SCFM (1700 m³/hr)
View Details
Gas filter cell GFC-35-G - GFC-35-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
120mm Plastic Fan Filter Retainer - 09450-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details