Xoxide 120mm Fan Filter - UV Red 40041

Description
This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.
Description
This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

Suppliers

Company
Product
Description
Supplier Links
120mm Fan Filter - UV Red - 40041 - Xoxide
Malvern, PA, USA
120mm Fan Filter - UV Red
40041
120mm Fan Filter - UV Red 40041
This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Air Filters (industrial)
Product Number 40041
Product Name 120mm Fan Filter - UV Red
Unlock Full Specs
to access all available technical data

Similar Products

Gas filter cell GFC-12 - GFC-12 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
80mm Plastic Fan Filter Retainer - 09325-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details