Xoxide bgears 80mm Fan Filters (set of Two) 20116

Description
Fan Filters for Fans (Dual Pack - 2 pieces per package) Efficiently keeps dust and dirt out of your PC system Easy to remove and clean / Washable filter Fits in every PC Fan screws are not included
Description
Fan Filters for Fans (Dual Pack - 2 pieces per package) Efficiently keeps dust and dirt out of your PC system Easy to remove and clean / Washable filter Fits in every PC Fan screws are not included

Suppliers

Company
Product
Description
Supplier Links
bgears 80mm Fan Filters (set of Two) - 20116 - Xoxide
Malvern, PA, USA
bgears 80mm Fan Filters (set of Two)
20116
bgears 80mm Fan Filters (set of Two) 20116
Fan Filters for Fans (Dual Pack - 2 pieces per package) Efficiently keeps dust and dirt out of your PC system Easy to remove and clean / Washable filter Fits in every PC Fan screws are not included

Fan Filters for Fans (Dual Pack - 2 pieces per package)
Efficiently keeps dust and dirt out of your PC system
Easy to remove and clean / Washable filter
Fits in every PC
Fan screws are not included

Supplier's Site

Technical Specifications

  Xoxide
Product Category Air Filters (industrial)
Product Number 20116
Product Name bgears 80mm Fan Filters (set of Two)
Unlock Full Specs
to access all available technical data

Similar Products

Stat-Safe Static Dissipative Dust Collector Filters -  - Camfil
Specs
Applications They are most often used for collecting pharmaceutical dusts which are highly explosive and plastic dusts, which produce static electricity.
Construction Cartridge
Media Type Camfil fabricates static dissipative filter cartridges using either OmniPleat® cellulose or DuraPleat spunbond media.
View Details
Fan Filters - 7134396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pet, stainless steel
Length 3.17 inch (80.6 mm)
View Details
Gas filter cell GFC-12 - GFC-12 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
92mm Fan Filter Media 45PPI - 09362-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details