Xoxide Koolance Inline Coolant Filter 70988

Description
It can filter particles down to 0.27mm in diameter. G 1/4 BSP sockets are provided on both sides, with one male and one female for easy installation into the inlet of a water block, pump, or heat exchanger. Nickel-plated brass fittings, acrylic body, and stainless steel mesh filter. The filter body can be unscrewed from the larger metal end for cleaning.
Description
It can filter particles down to 0.27mm in diameter. G 1/4 BSP sockets are provided on both sides, with one male and one female for easy installation into the inlet of a water block, pump, or heat exchanger. Nickel-plated brass fittings, acrylic body, and stainless steel mesh filter. The filter body can be unscrewed from the larger metal end for cleaning.

Suppliers

Company
Product
Description
Supplier Links
Koolance Inline Coolant Filter - 70988 - Xoxide
Malvern, PA, USA
Koolance Inline Coolant Filter
70988
Koolance Inline Coolant Filter 70988
It can filter particles down to 0.27mm in diameter. G 1/4 BSP sockets are provided on both sides, with one male and one female for easy installation into the inlet of a water block, pump, or heat exchanger. Nickel-plated brass fittings, acrylic body, and stainless steel mesh filter. The filter body can be unscrewed from the larger metal end for cleaning.

It can filter particles down to 0.27mm in diameter.
G 1/4 BSP sockets are provided on both sides, with one male and one female for easy installation into the inlet of a water block, pump, or heat exchanger. Nickel-plated brass fittings, acrylic body, and stainless steel mesh filter. The filter body can be unscrewed from the larger metal end for cleaning.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Air Filters (industrial)
Product Number 70988
Product Name Koolance Inline Coolant Filter
Unlock Full Specs
to access all available technical data

Similar Products

DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
HVAC Air Filters - 8802479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan coil
Media Type Synthetic
Airflow 453 SCFM (770 m³/hr)
View Details
Gas filter cell GFC-35 - GFC-35 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
60mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06250-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details