Xoxide 120mm Fan Filter - UV Blue 40039

Description
This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.
Description
This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

Suppliers

Company
Product
Description
Supplier Links
120mm Fan Filter - UV Blue - 40039 - Xoxide
Malvern, PA, USA
120mm Fan Filter - UV Blue
40039
120mm Fan Filter - UV Blue 40039
This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Air Filters (industrial)
Product Number 40039
Product Name 120mm Fan Filter - UV Blue
Unlock Full Specs
to access all available technical data

Similar Products

OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details
Pneumatic Filters - 1761722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Air filter
View Details
Gas filter cell GFC-12-G - GFC-12-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
60mm Plastic Fan Filter Retainer - 09250-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details