Xoxide 120mm Fan Filter - Black 40038

Description
This water washable fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.
Description
This water washable fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

Suppliers

Company
Product
Description
Supplier Links
120mm Fan Filter - Black - 40038 - Xoxide
Malvern, PA, USA
120mm Fan Filter - Black
40038
120mm Fan Filter - Black 40038
This water washable fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

This water washable fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Air Filters (industrial)
Product Number 40038
Product Name 120mm Fan Filter - Black
Unlock Full Specs
to access all available technical data

Similar Products

OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details
Pneumatic Filters - 315912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 74.15 SCFM (126 m³/hr)
View Details
Gas filter cell GFC-100-G - GFC-100-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
40mm Fan Filter Media 60PPI - 09150-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details