Xoxide 80mm Spider Filter Fan 12434

Description
EverCool Spider Filter Fans are designed to keep your case cool, looking cool, and free of dust. These low noise, high CFM fans are easy on your ears, but tough on heat. The unique spider web design red mesh grill keeps system destabilizing dust out of your computer. So impress your eight-legged freak friends with your venomous taste with Spider Filter Fans from EverCool. Features: Unique spider web mesh filter design keeps dust out of your computer Low noise, high CFM keeps your computer cool, quietly Smoked acrylic body with red fan blades 3-pin connector with 4-pin pass-through adapter included Specifications: Fan Dimensions: 80 x 80 x 25mm Rated Voltage: 12VDC Bearing Type: Ever Lube Long Life Bearing Power Consumption: 1.92W Speed: 2500RPM Max Air Flow: 32.5CFM Noise: < 20 dBA
Description
EverCool Spider Filter Fans are designed to keep your case cool, looking cool, and free of dust. These low noise, high CFM fans are easy on your ears, but tough on heat. The unique spider web design red mesh grill keeps system destabilizing dust out of your computer. So impress your eight-legged freak friends with your venomous taste with Spider Filter Fans from EverCool. Features: Unique spider web mesh filter design keeps dust out of your computer Low noise, high CFM keeps your computer cool, quietly Smoked acrylic body with red fan blades 3-pin connector with 4-pin pass-through adapter included Specifications: Fan Dimensions: 80 x 80 x 25mm Rated Voltage: 12VDC Bearing Type: Ever Lube Long Life Bearing Power Consumption: 1.92W Speed: 2500RPM Max Air Flow: 32.5CFM Noise: < 20 dBA

Suppliers

Company
Product
Description
Supplier Links
80mm Spider Filter Fan - 12434 - Xoxide
Malvern, PA, USA
80mm Spider Filter Fan
12434
80mm Spider Filter Fan 12434
EverCool Spider Filter Fans are designed to keep your case cool, looking cool, and free of dust. These low noise, high CFM fans are easy on your ears, but tough on heat. The unique spider web design red mesh grill keeps system destabilizing dust out of your computer. So impress your eight-legged freak friends with your venomous taste with Spider Filter Fans from EverCool. Features: Unique spider web mesh filter design keeps dust out of your computer Low noise, high CFM keeps your computer cool, quietly Smoked acrylic body with red fan blades 3-pin connector with 4-pin pass-through adapter included Specifications: Fan Dimensions: 80 x 80 x 25mm Rated Voltage: 12VDC Bearing Type: Ever Lube Long Life Bearing Power Consumption: 1.92W Speed: 2500RPM Max Air Flow: 32.5CFM Noise: < 20 dBA

EverCool Spider Filter Fans are designed to keep your case cool, looking cool, and free of dust. These low noise, high CFM fans are easy on your ears, but tough on heat. The unique spider web design red mesh grill keeps system destabilizing dust out of your computer. So impress your eight-legged freak friends with your venomous taste with Spider Filter Fans from EverCool. Features:

  • Unique spider web mesh filter design keeps dust out of your computer
  • Low noise, high CFM keeps your computer cool, quietly
  • Smoked acrylic body with red fan blades
  • 3-pin connector with 4-pin pass-through adapter included

Specifications:

  • Fan Dimensions: 80 x 80 x 25mm
  • Rated Voltage: 12VDC
  • Bearing Type: Ever Lube Long Life Bearing
  • Power Consumption: 1.92W
  • Speed: 2500RPM
  • Max Air Flow: 32.5CFM
  • Noise: < 20 dBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Air Filters (industrial)
Product Number 12434
Product Name 80mm Spider Filter Fan
Unlock Full Specs
to access all available technical data

Similar Products

Gas filter cell GFC-100-G - GFC-100-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
40mm Fan Filter Media 60PPI - 09150-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
Stat-Safe Static Dissipative Dust Collector Filters -  - Camfil
Specs
Applications They are most often used for collecting pharmaceutical dusts which are highly explosive and plastic dusts, which produce static electricity.
Construction Cartridge
Media Type Camfil fabricates static dissipative filter cartridges using either OmniPleat® cellulose or DuraPleat spunbond media.
View Details