Xoxide Lamptron - 120mm Fan Filter - Clear 40043

Description
a handy two-piece design, allowing for easy cleaning without removing the entire filter. 120mm X 120mm X 6mm Features Easy to Clean Easy to install with included screws Long lasting Includes screws
Description
a handy two-piece design, allowing for easy cleaning without removing the entire filter. 120mm X 120mm X 6mm Features Easy to Clean Easy to install with included screws Long lasting Includes screws

Suppliers

Company
Product
Description
Supplier Links
Lamptron - 120mm Fan Filter - Clear - 40043 - Xoxide
Malvern, PA, USA
Lamptron - 120mm Fan Filter - Clear
40043
Lamptron - 120mm Fan Filter - Clear 40043
a handy two-piece design, allowing for easy cleaning without removing the entire filter. 120mm X 120mm X 6mm Features Easy to Clean Easy to install with included screws Long lasting Includes screws

a handy two-piece design, allowing for easy cleaning without removing the entire filter. 120mm X 120mm X 6mm
Features

  • Easy to Clean
  • Easy to install with included screws
  • Long lasting
  • Includes screws
Supplier's Site

Technical Specifications

  Xoxide
Product Category Air Filters (industrial)
Product Number 40043
Product Name Lamptron - 120mm Fan Filter - Clear
Unlock Full Specs
to access all available technical data

Similar Products

Stat-Safe Static Dissipative Dust Collector Filters -  - Camfil
Specs
Applications They are most often used for collecting pharmaceutical dusts which are highly explosive and plastic dusts, which produce static electricity.
Construction Cartridge
Media Type Camfil fabricates static dissipative filter cartridges using either OmniPleat® cellulose or DuraPleat spunbond media.
View Details
HVAC Air Filters - 7302937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Loss Gauge
Height 3.74 inch (95 mm)
View Details
Gas filter cell GFC-35 - GFC-35 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
40mm Plastic Fan Filter Assembly with 100PPI Media - 09150-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details