Xoxide bgears 120mm Fan Filter (set of Two) 20118

Description
Fan Filters for Fans (Dual Pack - 2 pieces per package) Efficiently keeps dust and dirt out of your PC system Easy to remove and clean / Washable filter Fits in every PC Fan screws are not included
Description
Fan Filters for Fans (Dual Pack - 2 pieces per package) Efficiently keeps dust and dirt out of your PC system Easy to remove and clean / Washable filter Fits in every PC Fan screws are not included

Suppliers

Company
Product
Description
Supplier Links
bgears 120mm Fan Filter (set of Two) - 20118 - Xoxide
Malvern, PA, USA
bgears 120mm Fan Filter (set of Two)
20118
bgears 120mm Fan Filter (set of Two) 20118
Fan Filters for Fans (Dual Pack - 2 pieces per package) Efficiently keeps dust and dirt out of your PC system Easy to remove and clean / Washable filter Fits in every PC Fan screws are not included

Fan Filters for Fans (Dual Pack - 2 pieces per package)
Efficiently keeps dust and dirt out of your PC system
Easy to remove and clean / Washable filter
Fits in every PC
Fan screws are not included

Supplier's Site

Technical Specifications

  Xoxide
Product Category Air Filters (industrial)
Product Number 20118
Product Name bgears 120mm Fan Filter (set of Two)
Unlock Full Specs
to access all available technical data

Similar Products

OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details
Pneumatic Filters - 2030653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Gas filter cell GFC-12-G - GFC-12-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
80mm Fan Filter Media 30PPI - 09325-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details