Xoxide 80mm Fan Filter - UV Red 40037

Description
This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.
Description
This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

Suppliers

Company
Product
Description
Supplier Links
80mm Fan Filter - UV Red - 40037 - Xoxide
Malvern, PA, USA
80mm Fan Filter - UV Red
40037
80mm Fan Filter - UV Red 40037
This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Air Filters (industrial)
Product Number 40037
Product Name 80mm Fan Filter - UV Red
Unlock Full Specs
to access all available technical data

Similar Products

60mm Aluminum Fan Filter Assembly - AFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 2.36 inch (60 mm)
View Details
Pneumatic Filters - 2023335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 113 SCFM (192 m³/hr)
View Details
Stat-Safe Static Dissipative Dust Collector Filters -  - Camfil
Specs
Applications They are most often used for collecting pharmaceutical dusts which are highly explosive and plastic dusts, which produce static electricity.
Construction Cartridge
Media Type Camfil fabricates static dissipative filter cartridges using either OmniPleat® cellulose or DuraPleat spunbond media.
View Details
40mm Plastic Fan Filter Assembly with 45PPI Media - 09150-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details