icotek GmbH Datasheets for Cable Transits
Cable transits are bulkhead or barrier modules that allow electrical cables to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements.
Cable Transits: Learn more
| Product Name | Notes |
|---|---|
| Product description The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the... | |
| KEL-DPU 24 entry plates are designed to route and seal standard cables (from 3.2 mm to 14.5 mm in diameter) in limited space with protection class IP65. The KEL-DPU 24... | |
| KEL-DPZ entry plates are designed to route and seal standard cables (from 3.2 mm to 22 mm in diameter) in limited space. Simply push standard cables through the thin membrane... | |
| KVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. icotek supplies special locknuts for routing cables terminated... | |
| KVT-SNAP is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. Cables can be routed through thick walls (up... | |
| QVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. The QVT range is especially suitable for small... | |
| Split cable entry system for routing pre-terminated cables providing a protection class of IP54. Routing, sealing and providing strain relief according to EN 50262 / EN 62444 for cable diameters... | |
| Split cable entry system for routing pre-terminated cables providing a protection class of IP54. The KEL cable entry frames match exactly the cut-out dimensions for 10-, 16- or 24-pole standard... | |
| Split cable entry system for routing pre-terminated cables providing a protection class of IP65. Routing, sealing and providing strain relief for cable diameters from 2 to 16 mm (KT 2-14)... | |
| The cable entry plate KEL-DPZ-KL is designed for routing up to 72 standard cables (without connectors). Assembly is very quick and easy. Just put a small slit in the thin... | |
| The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through... | |
| The Cable Entry System KEL-DP-E is designed for routing standard cables (without connectors). The KEL-DP-E products are a cost saving alternative to traditional cable glands. Either push the cable through... | |
| The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an electronic enclosure or machine. Due to the flexibility and unique pyramid shape, cable... | |
| The Cable Entry System KEL-DPZ-B is designed for routing standard cables (without connectors). With an area of only 46 x 46 mm, up to 25 cables can be easily routed... | |
| The Cable Entry System KEL-DPZ-E is designed for routing standard cables (without connectors). With an area of only 112 x 18 mm, up to 21 cables can be easily routed... | |
| The Cable Entry System KEL-E is particularly suited for flat connectors. The small frame is ideal for applications with limited space. For inserting and sealing (IP54) cables up to 17... | |
| The Cable Entry System KEL-FG is suited for installation, sealing (IP54) and strain relief of pre-terminated cables and conduits at an angle of 90° to the enclosure wall. For routing... | |
| The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be... | |
| The Cable Entry System KEL-QTA easily routes and seals (IP54) pre-terminated and standard cables without using tools for assembly. Advantages Quick assemly without tools High packing density by using multi... | |
| The Cable Entry System KEL-QUICK is a compact system to route and seal (IP54) assembled cables. After populating the entry frame with inserts and cables, the two halves of the... | |
| The Cable Entry System KEL-ULTRA flex is designed as a cable entry system for power supply cables. Protection class IP66. The KEL-ULTRA flex comes in two sizes and is good... | |
| The KDR-ESR is a one-piece base plate to be assembled on enclosure bases. Slide frames for the KEL / KEL-U / KEL-JUMBO cable entry frames are already pre-assembled. After fitting... | |
| The KEL 16-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL 16-E series are KEL... | |
| The KEL 24-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL24-E series are KEL frames... | |
| The KEL-JUMBO Cable Entry System for installation and sealing (IP54) of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative insert... | |
| The KEL-JUMBO flex is a flexible cable entry system for standard cables with a diameter range from 27 to 68 mm. They are ideal for routing and sealing (IP54) supply... | |
| The mounting frame KEL-SNAP provides quick assembly of the KEL / KEL-U system. Control panels can be equipped with the KEL-SNAP frame at delivery, allowing a simple push in of... | |
| The split cable entry system KEL 183 enables the user to route cables and conduits with a diameter up to 75 mm and to seal them in accordance with IP54. | |
| The split KVT-W90 cable glands are used to insert and seal (IP54) pre-terminated cables and conduits at a 90° angle. In particular, the KVT 50-W90 is perfectly suited to hold... |