icotek GmbH Split Cable Glands KVT

Description
KVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. icotek supplies special locknuts for routing cables terminated with SUB-D, DVI or PROFIBUS plugs. Advantages Insertion of pre-terminated cables Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly High packing density, wide variety Suitable for standard or metric cut-outs All sizes from M25 to M63
Description
KVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. icotek supplies special locknuts for routing cables terminated with SUB-D, DVI or PROFIBUS plugs. Advantages Insertion of pre-terminated cables Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly High packing density, wide variety Suitable for standard or metric cut-outs All sizes from M25 to M63

Suppliers

Company
Product
Description
Supplier Links
Split Cable Glands - KVT - icotek GmbH
Eschach, Germany
Split Cable Glands
KVT
Split Cable Glands KVT
KVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. icotek supplies special locknuts for routing cables terminated with SUB-D, DVI or PROFIBUS plugs. Advantages Insertion of pre-terminated cables Warranty of pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly High packing density, wide variety Suitable for standard or metric cut-outs All sizes from M25 to M63

KVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. icotek supplies special locknuts for routing cables terminated with SUB-D, DVI or PROFIBUS plugs.

Advantages

  • Insertion of pre-terminated cables
  • Warranty of pre-terminated cables remains
  • Retrofitting and maintenance can be carried out easily and quickly
  • High packing density, wide variety
  • Suitable for standard or metric cut-outs
  • All sizes from M25 to M63
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KVT
Product Name Split Cable Glands
Features Firestop
Ratings UL94-V0, Self-extinguishing, IP54
Number of Cables 1 to 16
Diameter 0.79 to 2.48 inch (20 to 63 mm)
Transit Features Multiple Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

KEL-DPZ Multi-Membrane Cable Entry Plates, Round- with Metric Threads M25 - M63 / IP66 / IP68 / UL Type 12/4X* - 43741 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66, IP67, IP68; UL Type 12, UL Type 4X*
Number of Cables 8
Diameter 0.40 inch (10 mm)
View Details
 - RISE® Multi-Cable Penetrations - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details
Cable Entry Frames - KEL - icotek GmbH
Specs
Features Firestop; Explosion Proof
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 40
View Details