icotek GmbH Cable Entry Inserts KEL-ULTRA Flex

Description
The Cable Entry System KEL-ULTRA flex is designed as a cable entry system for power supply cables. Protection class IP66. The KEL-ULTRA flex comes in two sizes and is good for routing and sealing cables and conduits with a diameter from 25 to 115 mm . Inserting of thick cables is easier than it is when using standard cable glands due to the high flexibility of the elastomer pyramide. After inserting the cable or conduit, the KEL-ULTRA flex cable entry insert will be easily fixed with a metal ring by using screws. The metal ring enables a circular fixing and sealing of the insert at the enclosure wall. The metal ring is within scope of delivery. Advantages Assembly within seconds Non-flexible cables, pipes and conduits can be routed at angled positions Protection class IP66
Description
The Cable Entry System KEL-ULTRA flex is designed as a cable entry system for power supply cables. Protection class IP66. The KEL-ULTRA flex comes in two sizes and is good for routing and sealing cables and conduits with a diameter from 25 to 115 mm . Inserting of thick cables is easier than it is when using standard cable glands due to the high flexibility of the elastomer pyramide. After inserting the cable or conduit, the KEL-ULTRA flex cable entry insert will be easily fixed with a metal ring by using screws. The metal ring enables a circular fixing and sealing of the insert at the enclosure wall. The metal ring is within scope of delivery. Advantages Assembly within seconds Non-flexible cables, pipes and conduits can be routed at angled positions Protection class IP66

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Inserts - KEL-ULTRA Flex - icotek GmbH
Eschach, Germany
Cable Entry Inserts
KEL-ULTRA Flex
Cable Entry Inserts KEL-ULTRA Flex
The Cable Entry System KEL-ULTRA flex is designed as a cable entry system for power supply cables. Protection class IP66. The KEL-ULTRA flex comes in two sizes and is good for routing and sealing cables and conduits with a diameter from 25 to 115 mm . Inserting of thick cables is easier than it is when using standard cable glands due to the high flexibility of the elastomer pyramide. After inserting the cable or conduit, the KEL-ULTRA flex cable entry insert will be easily fixed with a metal ring by using screws. The metal ring enables a circular fixing and sealing of the insert at the enclosure wall. The metal ring is within scope of delivery. Advantages Assembly within seconds Non-flexible cables, pipes and conduits can be routed at angled positions Protection class IP66

The Cable Entry System KEL-ULTRA flex is designed as a cable entry system for power supply cables. Protection class IP66. The KEL-ULTRA flex comes in two sizes and is good for routing and sealing cables and conduits with a diameter from 25 to 115 mm . Inserting of thick cables is easier than it is when using standard cable glands due to the high flexibility of the elastomer pyramide. After inserting the cable or conduit, the KEL-ULTRA flex cable entry insert will be easily fixed with a metal ring by using screws. The metal ring enables a circular fixing and sealing of the insert at the enclosure wall. The metal ring is within scope of delivery.

Advantages

  • Assembly within seconds
  • Non-flexible cables, pipes and conduits can be routed at angled positions
  • Protection class IP66
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-ULTRA Flex
Product Name Cable Entry Inserts
Features Firestop
Ratings UL94-V0, Self-extinguishing, IP66 (When Fastened with 8 Screws)
Number of Cables 1
Diameter 0.98 to 4.53 inch (25 to 115 mm)
Transit Features Adjustable Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

SKINTOP® CUBE MULTI - 52220053 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details
Protection Gland - CES16 - Eldon Enclosures
Specs
Diameter 0.65 inch (16.5 mm)
Frame Material Plastic
View Details
FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details