icotek GmbH Cable Entry For Flat Cables KEL-FL

Description
The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be utilized. Innovative construction of the inserts compensates for manufacturing inconsistencies in flat cables. Advantages Routing of flat cables in combination with pre-terminated cables by using a single KEL cable entry frame Space saving shape
Description
The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be utilized. Innovative construction of the inserts compensates for manufacturing inconsistencies in flat cables. Advantages Routing of flat cables in combination with pre-terminated cables by using a single KEL cable entry frame Space saving shape

Suppliers

Company
Product
Description
Supplier Links
Cable Entry For Flat Cables - KEL-FL - icotek GmbH
Eschach, Germany
Cable Entry For Flat Cables
KEL-FL
Cable Entry For Flat Cables KEL-FL
The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be utilized. Innovative construction of the inserts compensates for manufacturing inconsistencies in flat cables. Advantages Routing of flat cables in combination with pre-terminated cables by using a single KEL cable entry frame Space saving shape

The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be utilized. Innovative construction of the inserts compensates for manufacturing inconsistencies in flat cables.

Advantages

  • Routing of flat cables in combination with pre-terminated cables by using a single KEL cable entry frame
  • Space saving shape
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-FL
Product Name Cable Entry For Flat Cables
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 4
Transit Features Multiple Diameter Configuration; Adjustable Diameter Configuration
Application Industrial; Marine; Panel; Railway; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

KEL | Centrally Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 - 42208.200 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 45
Diameter 1.38 inch (35 mm)
View Details
Cable Entry - CCG12 - Eldon Enclosures
Eldon Enclosures
Specs
Diameter 0.47 to 0.51 inch (12 to 13 mm)
Frame Material Plastic
View Details
Cable Entry Frames - KEL-E - icotek GmbH
Specs
Features Firestop; Explosion Proof
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 20
View Details