icotek GmbH Enclosure Base Plate With Slide-Frame KDR-ESR

Description
The KDR-ESR is a one-piece base plate to be assembled on enclosure bases. Slide frames for the KEL / KEL-U / KEL-JUMBO cable entry frames are already pre-assembled. After fitting all cables into the cable bushings, they are easily and quickly inserted into the slide frames and fixed via knurled screws. During maintenance, the KEL frames are removed without tools. Due to the combination KDR-ESR and KEL cable entry frames, a rating of IP54 is achieved (with correct selection of KT cable inserts). Advantages and notes Easy assembly and removal During assembly, almost the whole base of the enclosure can be used for installation of cables. Even large connectors can be installed easily. Retrofitting possible without disconnecting of cables. All can be built around the cables. No production downtimes. No additional sheet metal work for the user. The base plate KDR 2 is designed for Rittal enclosures TS8. Other sizes can be supplied on request.
Description
The KDR-ESR is a one-piece base plate to be assembled on enclosure bases. Slide frames for the KEL / KEL-U / KEL-JUMBO cable entry frames are already pre-assembled. After fitting all cables into the cable bushings, they are easily and quickly inserted into the slide frames and fixed via knurled screws. During maintenance, the KEL frames are removed without tools. Due to the combination KDR-ESR and KEL cable entry frames, a rating of IP54 is achieved (with correct selection of KT cable inserts). Advantages and notes Easy assembly and removal During assembly, almost the whole base of the enclosure can be used for installation of cables. Even large connectors can be installed easily. Retrofitting possible without disconnecting of cables. All can be built around the cables. No production downtimes. No additional sheet metal work for the user. The base plate KDR 2 is designed for Rittal enclosures TS8. Other sizes can be supplied on request.

Suppliers

Company
Product
Description
Supplier Links
Enclosure Base Plate With Slide-Frame - KDR-ESR - icotek GmbH
Eschach, Germany
Enclosure Base Plate With Slide-Frame
KDR-ESR
Enclosure Base Plate With Slide-Frame KDR-ESR
The KDR-ESR is a one-piece base plate to be assembled on enclosure bases. Slide frames for the KEL / KEL-U / KEL-JUMBO cable entry frames are already pre-assembled. After fitting all cables into the cable bushings, they are easily and quickly inserted into the slide frames and fixed via knurled screws. During maintenance, the KEL frames are removed without tools. Due to the combination KDR-ESR and KEL cable entry frames, a rating of IP54 is achieved (with correct selection of KT cable inserts). Advantages and notes Easy assembly and removal During assembly, almost the whole base of the enclosure can be used for installation of cables. Even large connectors can be installed easily. Retrofitting possible without disconnecting of cables. All can be built around the cables. No production downtimes. No additional sheet metal work for the user. The base plate KDR 2 is designed for Rittal enclosures TS8. Other sizes can be supplied on request.

The KDR-ESR is a one-piece base plate to be assembled on enclosure bases. Slide frames for the KEL / KEL-U / KEL-JUMBO cable entry frames are already pre-assembled. After fitting all cables into the cable bushings, they are easily and quickly inserted into the slide frames and fixed via knurled screws. During maintenance, the KEL frames are removed without tools. Due to the combination KDR-ESR and KEL cable entry frames, a rating of IP54 is achieved (with correct selection of KT cable inserts).

Advantages and notes

  • Easy assembly and removal
  • During assembly, almost the whole base of the enclosure can be used for installation of cables.
  • Even large connectors can be installed easily.
  • Retrofitting possible without disconnecting of cables. All can be built around the cables. No production downtimes.
  • No additional sheet metal work for the user.
  • The base plate KDR 2 is designed for Rittal enclosures TS8. Other sizes can be supplied on request.
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KDR-ESR
Product Name Enclosure Base Plate With Slide-Frame
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP54
Transit Features Multiple Diameter Configuration
Application Industrial; Panel; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

KEL-DPZ CR Multi-Membrane Cable Entry Plates, Round- for the Use in Cleanrooms, M25 - M63 / IP66 / IP68 / UL Type 12/4X* - 43760.601 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66, IP67, IP68; UL Type 12, UL Type 4X*
Number of Cables 9
Diameter 0.87 inch (22 mm)
View Details
Cable Entry - CCG14 - Eldon Enclosures
Eldon Enclosures
Specs
Diameter 0.55 to 0.59 inch (14 to 15 mm)
Frame Material Plastic
View Details
Split Cable Glands - KVT - icotek GmbH
Specs
Features Firestop
Ratings UL94-V0, Self-extinguishing, IP54
Number of Cables 1 to 16
View Details