icotek GmbH Cable Entry Frames KEL-JUMBO

Description
The KEL-JUMBO Cable Entry System for installation and sealing (IP54) of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative insert design enables dynamic and flexible movement. We recommend round cut-outs, which can be made using standard tools. Suggested cut-out: cable diameter + 15-20%. Advantages Installation of cables with up to 65 mm in diameter KTF inserts allow dynamic and flexible movement Retrofitting and maintenance can be carried out easlily and quickly
Description
The KEL-JUMBO Cable Entry System for installation and sealing (IP54) of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative insert design enables dynamic and flexible movement. We recommend round cut-outs, which can be made using standard tools. Suggested cut-out: cable diameter + 15-20%. Advantages Installation of cables with up to 65 mm in diameter KTF inserts allow dynamic and flexible movement Retrofitting and maintenance can be carried out easlily and quickly

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Frames - KEL-JUMBO - icotek GmbH
Eschach, Germany
Cable Entry Frames
KEL-JUMBO
Cable Entry Frames KEL-JUMBO
The KEL-JUMBO Cable Entry System for installation and sealing (IP54) of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative insert design enables dynamic and flexible movement. We recommend round cut-outs, which can be made using standard tools. Suggested cut-out: cable diameter + 15-20%. Advantages Installation of cables with up to 65 mm in diameter KTF inserts allow dynamic and flexible movement Retrofitting and maintenance can be carried out easlily and quickly

The KEL-JUMBO Cable Entry System for installation and sealing (IP54) of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative insert design enables dynamic and flexible movement. We recommend round cut-outs, which can be made using standard tools. Suggested cut-out: cable diameter + 15-20%.

Advantages

  • Installation of cables with up to 65 mm in diameter
  • KTF inserts allow dynamic and flexible movement
  • Retrofitting and maintenance can be carried out easlily and quickly
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-JUMBO
Product Name Cable Entry Frames
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 2
Diameter 0.63 to 2.56 inch (16 to 65 mm)
Transit Features Multiple Diameter Configuration; Adjustable Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

KEL-DPZ CR Multi-Membrane Cable Entry Plates, Round- for the Use in Cleanrooms, M25 - M63 / IP66 / IP68 / UL Type 12/4X* - 43760.601 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66, IP67, IP68; UL Type 12, UL Type 4X*
Number of Cables 9
Diameter 0.87 inch (22 mm)
View Details
Plastic Gland Plate - EHTC2125G - Eldon Enclosures
Specs
Frame Material Plastic
View Details
Cable Entry Frames - KEL-ER - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP65
Number of Cables 1 to 40
View Details