icotek GmbH Datasheets for Punches

Punches are tools used to perforate material in order to create a cut the shape of the punch edge.
Punches: Learn more

Product Name Notes
Mild steel, aluminum or plastics with a max. sheet thickness of 3 mm can be punched easily by using the icotek rectangular and square punches and dies. Available for cut-outs...
Self-centering knockout punches for mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm. Punches are available for metric cut-outs M16, M20, M25, M32, M40, M50 and...
The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminium or plastics with a max. sheet thickness of 3 mm...
The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm...