icotek GmbH Cable Entry Frames KEL 183

Description
The split cable entry system KEL 183 enables the user to route cables and conduits with a diameter up to 75 mm and to seal them in accordance with IP54. For cables from 16 to 34 mm the cable inserts KT large can be used. With the split cable inserts, pre-terminated cables can bei routed. For cables from 35 to 75 mm we have created the KTMB inserts. Those are not split and have a defined port for pushing the cable through. Advantages Installation of cables with diameters up to 75 mm New inserts allow dynamic and flexible movement Retrofitting and maintenance can be carried out easlily and quickly
Description
The split cable entry system KEL 183 enables the user to route cables and conduits with a diameter up to 75 mm and to seal them in accordance with IP54. For cables from 16 to 34 mm the cable inserts KT large can be used. With the split cable inserts, pre-terminated cables can bei routed. For cables from 35 to 75 mm we have created the KTMB inserts. Those are not split and have a defined port for pushing the cable through. Advantages Installation of cables with diameters up to 75 mm New inserts allow dynamic and flexible movement Retrofitting and maintenance can be carried out easlily and quickly

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Frames - KEL 183 - icotek GmbH
Eschach, Germany
Cable Entry Frames
KEL 183
Cable Entry Frames KEL 183
The split cable entry system KEL 183 enables the user to route cables and conduits with a diameter up to 75 mm and to seal them in accordance with IP54. For cables from 16 to 34 mm the cable inserts KT large can be used. With the split cable inserts, pre-terminated cables can bei routed. For cables from 35 to 75 mm we have created the KTMB inserts. Those are not split and have a defined port for pushing the cable through. Advantages Installation of cables with diameters up to 75 mm New inserts allow dynamic and flexible movement Retrofitting and maintenance can be carried out easlily and quickly

The split cable entry system KEL 183 enables the user to route cables and conduits with a diameter up to 75 mm and to seal them in accordance with IP54. For cables from 16 to 34 mm the cable inserts KT large can be used. With the split cable inserts, pre-terminated cables can bei routed. For cables from 35 to 75 mm we have created the KTMB inserts. Those are not split and have a defined port for pushing the cable through.

Advantages

  • Installation of cables with diameters up to 75 mm
  • New inserts allow dynamic and flexible movement
  • Retrofitting and maintenance can be carried out easlily and quickly
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL 183
Product Name Cable Entry Frames
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 16
Diameter 0.10 to 2.95 inch (3 to 75 mm)
Transit Features Multiple Diameter Configuration; Adjustable Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

KEL | Centrally Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 - 42141.200 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 48
Diameter 0.67 inch (17 mm)
View Details
Cable Entry - CCG14 - Eldon Enclosures
Eldon Enclosures
Specs
Diameter 0.55 to 0.59 inch (14 to 15 mm)
Frame Material Plastic
View Details