icotek GmbH Cable Entry Plates KEL-DPZ-KL

Description
The cable entry plate KEL-DPZ-KL is designed for routing up to 72 standard cables (without connectors). Assembly is very quick and easy. Just put a small slit in the thin membrane and push the cable through. Once the cable is through, it is immediately sealed with protection class IP65. ST-B plugs from icotek can be used to close and seal not or no longer used cable entries. The cable entry plate KEL-DPZ-KL matches on all KL terminal boxes from Rittal. Advantages Assembly within seconds High packing density Dual sealing of cables according to IP65 Automatic seal and strain relief for the cable
Description
The cable entry plate KEL-DPZ-KL is designed for routing up to 72 standard cables (without connectors). Assembly is very quick and easy. Just put a small slit in the thin membrane and push the cable through. Once the cable is through, it is immediately sealed with protection class IP65. ST-B plugs from icotek can be used to close and seal not or no longer used cable entries. The cable entry plate KEL-DPZ-KL matches on all KL terminal boxes from Rittal. Advantages Assembly within seconds High packing density Dual sealing of cables according to IP65 Automatic seal and strain relief for the cable

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Plates - KEL-DPZ-KL - icotek GmbH
Eschach, Germany
Cable Entry Plates
KEL-DPZ-KL
Cable Entry Plates KEL-DPZ-KL
The cable entry plate KEL-DPZ-KL is designed for routing up to 72 standard cables (without connectors). Assembly is very quick and easy. Just put a small slit in the thin membrane and push the cable through. Once the cable is through, it is immediately sealed with protection class IP65. ST-B plugs from icotek can be used to close and seal not or no longer used cable entries. The cable entry plate KEL-DPZ-KL matches on all KL terminal boxes from Rittal. Advantages Assembly within seconds High packing density Dual sealing of cables according to IP65 Automatic seal and strain relief for the cable

The cable entry plate KEL-DPZ-KL is designed for routing up to 72 standard cables (without connectors). Assembly is very quick and easy. Just put a small slit in the thin membrane and push the cable through. Once the cable is through, it is immediately sealed with protection class IP65. ST-B plugs from icotek can be used to close and seal not or no longer used cable entries. The cable entry plate KEL-DPZ-KL matches on all KL terminal boxes from Rittal.

Advantages

  • Assembly within seconds
  • High packing density
  • Dual sealing of cables according to IP65
  • Automatic seal and strain relief for the cable
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-DPZ-KL
Product Name Cable Entry Plates
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP65
Number of Cables 72
Diameter 0.13 to 0.87 inch (3 to 22 mm)
Transit Features Multiple Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

Cable Covers - 2522839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frame Material Steel
View Details
Non-Metallic Multi-Cable Bushing System - SKINTOP® CUBE - LAPP
Specs
Number of Cables 8 to 10
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
View Details
3 Port, Coaxial, Grounded, Building Entrance Panel - 3PEEP - PolyPhaser Corporation
Specs
Number of Cables 3
Diameter 3.12 inch (79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details
Enclosure Base Plate With Slide-Frame - KDR-ESR - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP54
Transit Features Multiple Diameter Configuration
View Details