icotek GmbH Cable Entry Inserts KEL-DPF

Description
The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an electronic enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands. Cutting of DPF inserts: Cable diameter less 25% The corresponding diameters are marked on the insert Advantages Assembly within seconds It is possible to install rigid cables at angles Suitable for standard or metric cut-outs Polyamide locknuts are included in the shipment Protection class IP66/IP68 (certified according to DIN EN 60529:2000-09)
Description
The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an electronic enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands. Cutting of DPF inserts: Cable diameter less 25% The corresponding diameters are marked on the insert Advantages Assembly within seconds It is possible to install rigid cables at angles Suitable for standard or metric cut-outs Polyamide locknuts are included in the shipment Protection class IP66/IP68 (certified according to DIN EN 60529:2000-09)

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Inserts - KEL-DPF - icotek GmbH
Eschach, Germany
Cable Entry Inserts
KEL-DPF
Cable Entry Inserts KEL-DPF
The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an electronic enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands. Cutting of DPF inserts: Cable diameter less 25% The corresponding diameters are marked on the insert Advantages Assembly within seconds It is possible to install rigid cables at angles Suitable for standard or metric cut-outs Polyamide locknuts are included in the shipment Protection class IP66/IP68 (certified according to DIN EN 60529:2000-09)

The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an electronic enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands.

Cutting of DPF inserts:

  • Cable diameter less 25%
  • The corresponding diameters are marked on the insert

Advantages

  • Assembly within seconds
  • It is possible to install rigid cables at angles
  • Suitable for standard or metric cut-outs
  • Polyamide locknuts are included in the shipment
  • Protection class IP66/IP68 (certified according to DIN EN 60529:2000-09)
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-DPF
Product Name Cable Entry Inserts
Features Firestop; Explosion Proof
Ratings UL94-V0, Self-extinguishing; IP68 (Certified According to DIN EN 60529:2000-09)
Number of Cables 1
Diameter 1.54 to 3.03 inch (39 to 77 mm)
Transit Features Adjustable Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

KEL-DP Multi-Membrane Cable Entry Plates, round- Pluggable into Metric Cut-Outs M16 - M50 / IP65 / UL Type 12 - 43560 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65; UL Type 12
Number of Cables 10
Diameter 0.37 inch (9 mm)
View Details
Non-Metallic Multi-Cable Bushing System - SKINTOP® CUBE - LAPP
Specs
Number of Cables 8 to 10
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
View Details