icotek GmbH Cable Entry Frames IP54 KEL-U

Description
Split cable entry system for routing pre-terminated cables providing a protection class of IP54. Routing, sealing and providing strain relief according to EN 50262 / EN 62444 for cable diameters from 2 to 34 mm. The new cable entry system is easy to install. Cable inserts are placed into compartments and are securely fixed to the frame during assembly. Once the lid is affixed to the base frame, it is compressed and tightly sealed. The KEL-U frames exactly match the cut-out dimensions for 24-, 16- and 10-pole standard industrial connectors. The KEL-U-B matches cut-out dimensions of 46 x 46 mm measuring instruments. Advantages Very easy assembly Warranty on pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly High packing density, wide variety of frames and inserts Strain relief according to EN 50262 / EN 62444 High stability, vibration proof KEL-U also available with V2A screws KEL-U on request also available with threaded bushings
Description
Split cable entry system for routing pre-terminated cables providing a protection class of IP54. Routing, sealing and providing strain relief according to EN 50262 / EN 62444 for cable diameters from 2 to 34 mm. The new cable entry system is easy to install. Cable inserts are placed into compartments and are securely fixed to the frame during assembly. Once the lid is affixed to the base frame, it is compressed and tightly sealed. The KEL-U frames exactly match the cut-out dimensions for 24-, 16- and 10-pole standard industrial connectors. The KEL-U-B matches cut-out dimensions of 46 x 46 mm measuring instruments. Advantages Very easy assembly Warranty on pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly High packing density, wide variety of frames and inserts Strain relief according to EN 50262 / EN 62444 High stability, vibration proof KEL-U also available with V2A screws KEL-U on request also available with threaded bushings

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Frames IP54 - KEL-U - icotek GmbH
Eschach, Germany
Cable Entry Frames IP54
KEL-U
Cable Entry Frames IP54 KEL-U
Split cable entry system for routing pre-terminated cables providing a protection class of IP54. Routing, sealing and providing strain relief according to EN 50262 / EN 62444 for cable diameters from 2 to 34 mm. The new cable entry system is easy to install. Cable inserts are placed into compartments and are securely fixed to the frame during assembly. Once the lid is affixed to the base frame, it is compressed and tightly sealed. The KEL-U frames exactly match the cut-out dimensions for 24-, 16- and 10-pole standard industrial connectors. The KEL-U-B matches cut-out dimensions of 46 x 46 mm measuring instruments. Advantages Very easy assembly Warranty on pre-terminated cables remains Retrofitting and maintenance can be carried out easily and quickly High packing density, wide variety of frames and inserts Strain relief according to EN 50262 / EN 62444 High stability, vibration proof KEL-U also available with V2A screws KEL-U on request also available with threaded bushings

Split cable entry system for routing pre-terminated cables providing a protection class of IP54. Routing, sealing and providing strain relief according to EN 50262 / EN 62444 for cable diameters from 2 to 34 mm.

The new cable entry system is easy to install. Cable inserts are placed into compartments and are securely fixed to the frame during assembly. Once the lid is affixed to the base frame, it is compressed and tightly sealed.

The KEL-U frames exactly match the cut-out dimensions for 24-, 16- and 10-pole standard industrial connectors. The KEL-U-B matches cut-out dimensions of 46 x 46 mm measuring instruments.

Advantages

  • Very easy assembly
  • Warranty on pre-terminated cables remains
  • Retrofitting and maintenance can be carried out easily and quickly
  • High packing density, wide variety of frames and inserts
  • Strain relief according to EN 50262 / EN 62444
  • High stability, vibration proof
  • KEL-U also available with V2A screws
  • KEL-U on request also available with threaded bushings
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-U
Product Name Cable Entry Frames IP54
Features Firestop
Ratings IP54, Strain Relief According to EN 50262 / EN 62444
Number of Cables 1 to 40
Diameter 0.08 to 1.34 inch (2 to 34 mm)
Transit Features Multiple Diameter Configuration; Adjustable Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

Double Protection Gland - CED50 - Eldon Enclosures
Specs
Diameter 1.99 inch (50.5 mm)
Frame Material Plastic
View Details
FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details
SKINTOP® CUBE - 52220004 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details