icotek GmbH Split Cable Glands KVT-SNAP

Description
KVT-SNAP is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. Cables can be routed through thick walls (up to 5 mm) e.g. into cast junction boxes by using the model KVT-SNAP, without the use of tools. *For KVT-SNAP 63 a locknut M63 (brass-nickel plated) is included in delivery Assembly Snap ring is screwed into metric thread tapped into housing (or it can be fastened with a lock nut). Once the snap ring is affixed to the housing the KVT equipped with cables is simply pushed into the snap ring. Quick and easy installation!
Description
KVT-SNAP is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. Cables can be routed through thick walls (up to 5 mm) e.g. into cast junction boxes by using the model KVT-SNAP, without the use of tools. *For KVT-SNAP 63 a locknut M63 (brass-nickel plated) is included in delivery Assembly Snap ring is screwed into metric thread tapped into housing (or it can be fastened with a lock nut). Once the snap ring is affixed to the housing the KVT equipped with cables is simply pushed into the snap ring. Quick and easy installation!

Suppliers

Company
Product
Description
Supplier Links
Split Cable Glands - KVT-SNAP - icotek GmbH
Eschach, Germany
Split Cable Glands
KVT-SNAP
Split Cable Glands KVT-SNAP
KVT-SNAP is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. Cables can be routed through thick walls (up to 5 mm) e.g. into cast junction boxes by using the model KVT-SNAP, without the use of tools. *For KVT-SNAP 63 a locknut M63 (brass-nickel plated) is included in delivery Assembly Snap ring is screwed into metric thread tapped into housing (or it can be fastened with a lock nut). Once the snap ring is affixed to the housing the KVT equipped with cables is simply pushed into the snap ring. Quick and easy installation!

KVT-SNAP is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. Cables can be routed through thick walls (up to 5 mm) e.g. into cast junction boxes by using the model KVT-SNAP, without the use of tools.

*For KVT-SNAP 63 a locknut M63 (brass-nickel plated) is included in delivery

Assembly

Snap ring is screwed into metric thread tapped into housing (or it can be fastened with a lock nut).

Once the snap ring is affixed to the housing the KVT equipped with cables is simply pushed into the snap ring. Quick and easy installation!

Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KVT-SNAP
Product Name Split Cable Glands
Features Firestop
Ratings UL94-V0, Self-extinguishing, IP54
Number of Cables 1 to 16
Diameter 1.26 to 2.48 inch (32 to 63 mm)
Transit Features Multiple Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

SKINTOP® CUBE MULTI - 52220053 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details
3 Port, Coaxial, Grounded, Building Entrance Panel - 3PEEP - PolyPhaser Corporation
Specs
Number of Cables 3
Diameter 3.12 inch (79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details
Cable Entry Frames - KEL 16 Extension - icotek GmbH
Specs
Features Firestop
Ratings UL94-V0, IP 54
Number of Cables 1 to 48
View Details