icotek GmbH Flange Enclosure KEL-FG

Description
The Cable Entry System KEL-FG is suited for installation, sealing (IP54) and strain relief of pre-terminated cables and conduits at an angle of 90° to the enclosure wall. For routing cables and conduits up to 34 mm diameter. Advantages Installation at an angle of 90° to the cabinet Mechanical protection of cable directly at the place of entry Protection against water spray and drips Warranty of pre-terminated cables remains Strain relief according to EN 50262 / EN62444
Description
The Cable Entry System KEL-FG is suited for installation, sealing (IP54) and strain relief of pre-terminated cables and conduits at an angle of 90° to the enclosure wall. For routing cables and conduits up to 34 mm diameter. Advantages Installation at an angle of 90° to the cabinet Mechanical protection of cable directly at the place of entry Protection against water spray and drips Warranty of pre-terminated cables remains Strain relief according to EN 50262 / EN62444

Suppliers

Company
Product
Description
Supplier Links
Flange Enclosure - KEL-FG - icotek GmbH
Eschach, Germany
Flange Enclosure
KEL-FG
Flange Enclosure KEL-FG
The Cable Entry System KEL-FG is suited for installation, sealing (IP54) and strain relief of pre-terminated cables and conduits at an angle of 90° to the enclosure wall. For routing cables and conduits up to 34 mm diameter. Advantages Installation at an angle of 90° to the cabinet Mechanical protection of cable directly at the place of entry Protection against water spray and drips Warranty of pre-terminated cables remains Strain relief according to EN 50262 / EN62444

The Cable Entry System KEL-FG is suited for installation, sealing (IP54) and strain relief of pre-terminated cables and conduits at an angle of 90° to the enclosure wall. For routing cables and conduits up to 34 mm diameter.

Advantages

  • Installation at an angle of 90° to the cabinet
  • Mechanical protection of cable directly at the place of entry
  • Protection against water spray and drips
  • Warranty of pre-terminated cables remains
  • Strain relief according to EN 50262 / EN62444
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-FG
Product Name Flange Enclosure
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 40
Diameter 0.08 to 1.34 inch (2 to 34 mm)
Transit Features Multiple Diameter Configuration; Adjustable Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

 - RISE/NOFIRNO® Multi Mix - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details
KEL-DP Multi-Membrane Cable Entry Plates- Pluggable, with High Cable Density / IP64 / UL Type 12 - 43581 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP64; UL Type 12
Number of Cables 13
Diameter 0.33 inch (8 mm)
View Details