icotek GmbH Datasheets for Cable Clamps

Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables.
Cable Clamps: Learn more

Product Name Notes
Comparable with the PFK|SKL range, the PFKZ|SKL shield clamps can be used for shielding single cables. The PFKZ range provides the possibility to affix the cable with a cable tie.
Comparable with the PFS|SKL range, the PFSZ|SKL shield clamps can be used for shielding single cables. They are used for mounting on 10 × 3 mm bus bars. The PFSZ...
Comparable with the RLFZ, just without strain relief. There are 10 different carriers available, which can be user configured with up to 12 SKL shield clamps. Advantages High packing density...
Comparable with type SF|SKL, the SFS|SKL shield clamps are easily mounted on 35 mm DIN-rails. The staggered arrangement of SFS|SKL provides optimal space utilization. Suitable for applications with the need...
LFZ|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Cables are secured with a cable...
LF|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Shield clamps are easily attached to...
SK Shield brackets can be used where the shield of single cables has to be grounded. Shield brackets can be assembled on a mounting plate with screws, with SC-feet in...
The EMC terminal clamp STFZ|SKL combines the functions strain relief, cable guidance and shielding of signal cables on decentralized bus-modules of numerous manufacturers. Available in two versions for 1 or...
The KVT-EMC brackets in combination with the split cable glands KVT and QVT combine routing, EMC shielding and strain relief. Cables pass through the split cable glands and lead directly...
The RLFZ is a further development of the EMC clamp assembly. The combination of EMC shielding and strain relief is the key feature of this system. Thus the specification according...
The SF|RLFZ is based upon the RLFZ clamp assembly, which is mounted on SNAP-feet for 35 mm DIN rails shape H. There are 10 different carriers available, which can be...
The shield clamps SFZ|SKL are used for shielding single cables in combination with strain relief. Simple to use and effective shielding of cables. Cables are secured with a cable tie.
The shield clamps SF|SKL are used for shielding single cables. Simple to use and effective shielding of cables. For assembly on 35 mm DIN rails. Advantages Simple and tool-free assembly...