icotek GmbH Cable Entry Plates KEL-DP Round

Description
The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP65). ST-B Plugs can be used for seaing pierced membranes if cables have been removed. A special fixing rib ensures a centered fit in the cut-outs. Advantages Quick and easy assembly, no tools required High packing density Cost-effective For wall thickness up to 1.5 - 4.0 mm Protection Class IP65
Description
The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP65). ST-B Plugs can be used for seaing pierced membranes if cables have been removed. A special fixing rib ensures a centered fit in the cut-outs. Advantages Quick and easy assembly, no tools required High packing density Cost-effective For wall thickness up to 1.5 - 4.0 mm Protection Class IP65

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Plates - KEL-DP Round - icotek GmbH
Eschach, Germany
Cable Entry Plates
KEL-DP Round
Cable Entry Plates KEL-DP Round
The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP65). ST-B Plugs can be used for seaing pierced membranes if cables have been removed. A special fixing rib ensures a centered fit in the cut-outs. Advantages Quick and easy assembly, no tools required High packing density Cost-effective For wall thickness up to 1.5 - 4.0 mm Protection Class IP65

The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP65). ST-B Plugs can be used for seaing pierced membranes if cables have been removed. A special fixing rib ensures a centered fit in the cut-outs.

Advantages

  • Quick and easy assembly, no tools required
  • High packing density
  • Cost-effective
  • For wall thickness up to 1.5 - 4.0 mm
  • Protection Class IP65
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-DP Round
Product Name Cable Entry Plates
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP65
Number of Cables 4 to 35
Diameter 0.98 to 1.97 inch (25 to 50 mm)
Transit Features Multiple Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 - 43865 - icotek Corp
Specs
Ratings IP54, IP55, IP64, IP65, IP66
Application Industrial; Panel
Frame Material Sheet steel, powder coated
View Details
Cable Entry Frames - KEL-ER - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP65
Number of Cables 1 to 40
View Details
SKINTOP® CUBE MULTI - 52220053 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details