icotek GmbH Cable Entry Plates KEL-DPZ Round

Description
Product description The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP66/IP67/IP68) and strain relieved. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages Assembly within seconds High packing density Dual sealing of cables according to IP66/IP67/IP68 Automatic seal and strain relief for the cable Suitable for standard or metric cut-outs Polyamide locknuts are included in the shipment
Description
Product description The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP66/IP67/IP68) and strain relieved. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages Assembly within seconds High packing density Dual sealing of cables according to IP66/IP67/IP68 Automatic seal and strain relief for the cable Suitable for standard or metric cut-outs Polyamide locknuts are included in the shipment

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Plates - KEL-DPZ Round - icotek GmbH
Eschach, Germany
Cable Entry Plates
KEL-DPZ Round
Cable Entry Plates KEL-DPZ Round
Product description The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP66/IP67/IP68) and strain relieved. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages Assembly within seconds High packing density Dual sealing of cables according to IP66/IP67/IP68 Automatic seal and strain relief for the cable Suitable for standard or metric cut-outs Polyamide locknuts are included in the shipment

Product description

The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is through the membrane, it is immediately sealed (IP66/IP67/IP68) and strain relieved. ST-B Plugs can be used for sealing pierced membranes if cables have been removed.

Advantages

  • Assembly within seconds
  • High packing density
  • Dual sealing of cables according to IP66/IP67/IP68
  • Automatic seal and strain relief for the cable
  • Suitable for standard or metric cut-outs
  • Polyamide locknuts are included in the shipment
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Transits
Product Number KEL-DPZ Round
Product Name Cable Entry Plates
Features Firestop; Explosion Proof
Ratings Flame Class UL-94V, Protection Class IP68
Number of Cables 4 to 78
Diameter 1.73 to 2.48 inch (44 to 63 mm)
Transit Features Multiple Diameter Configuration
Unlock Full Specs
to access all available technical data

Similar Products

KEL-DPZ Multi-Membrane Cable Entry Plates- with High Cable Density / up to IP66 / UL Type 12 - 43811 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12
Number of Cables 18
Diameter 0.31 inch (8 mm)
View Details
 - RISE/NOFIRNO® Cable Penetrations - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details
FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details