icotek GmbH Datasheets for Strain Reliefs
Strain reliefs protect the lifeline of electrical products by absorbing the forces of push and pull that may be exerted on the flexible wires, cables, or tubing.
Strain Reliefs: Learn more
| Product Name | Notes |
|---|---|
| Comparable with the PFK|SKL range, the PFKZ|SKL shield clamps can be used for shielding single cables. The PFKZ range provides the possibility to affix the cable with a cable tie. | |
| Comparable with the PFS|SKL range, the PFSZ|SKL shield clamps can be used for shielding single cables. They are used for mounting on 10 × 3 mm bus bars. The PFSZ... | |
| LFZ|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Cables are secured with a cable... | |
| The EMC terminal clamp STFZ|SKL combines the functions strain relief, cable guidance and shielding of signal cables on decentralized bus-modules of numerous manufacturers. Available in two versions for 1 or... | |
| The KVT-EMC brackets in combination with the split cable glands KVT and QVT combine routing, EMC shielding and strain relief. Cables pass through the split cable glands and lead directly... | |
| The RLFZ is a further development of the EMC clamp assembly. The combination of EMC shielding and strain relief is the key feature of this system. Thus the specification according... | |
| The SF|RLFZ is based upon the RLFZ clamp assembly, which is mounted on SNAP-feet for 35 mm DIN rails shape H. There are 10 different carriers available, which can be... | |
| The shield clamps SFZ|SKL are used for shielding single cables in combination with strain relief. Simple to use and effective shielding of cables. Cables are secured with a cable tie. | |
| The strain relief plate KZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The undercut on the comb-shaped profile... | |
| The strain relief plate SF|ZL is used for assembly on 35 mm DIN rails shape H. The SF|ZL can be used for strain relief of cables and conduits. It is... | |
| The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The undercut on the comb-shaped profile... | |
| The strain relief plate ZL-AB is used for static or dynamic applications for organizing and securing cables on machines, control panels or drag chains. By using aluminum / brass nuts... |